H2W Technologies Voice Coil Positioning Stage VCS10-023-BS-12

Description
The VCS10-023-BS-12 voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 12.0-micron resolution encoder allows for accurate positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.
Datasheet
Description
The VCS10-023-BS-12 voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 12.0-micron resolution encoder allows for accurate positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS10-023-BS-12 - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS10-023-BS-12
Voice Coil Positioning Stage VCS10-023-BS-12
The VCS10-023-BS-12 voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 12.0-micron resolution encoder allows for accurate positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.

The VCS10-023-BS-12 voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 12.0-micron resolution encoder allows for accurate positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS10-023-BS-12
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
Carriage Load 2.3 lbs (1.04 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+305L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.87 inch (327 mm)
View Details
Linear Guide Blocks - 360808 - RS Components, Ltd.
Specs
Carriage Load 904 lbs (410 kg)
View Details
Piezo Linear Stage, 27 mm travel - AG-LS25-27 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.06 inch (27 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details