H2W Technologies Moving Magnet Voice Coil Positioning Stage VMS02-035-BS-001

Description
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.
Datasheet
Description
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moving Magnet Voice Coil Positioning Stage - VMS02-035-BS-001 - H2W Technologies
Santa Clarita, CA, USA
Moving Magnet Voice Coil Positioning Stage
VMS02-035-BS-001
Moving Magnet Voice Coil Positioning Stage VMS02-035-BS-001
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.

Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VMS02-035-BS-001
Product Name Moving Magnet Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2200 inch (5.59 mm)
Carriage Load 10.5 lbs (4.76 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KS Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
Features Cleanroom Rated
View Details
STAINLESS STEEL 38MM SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16 inch (406 mm)
View Details