H2W Technologies Datasheets for Multi-axis Positioning Systems
Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.
Multi-axis Positioning Systems: Learn more
| Product Name | Notes |
|---|---|
| Features: - Combined linear and rotary displacement - Built using standard extrusion profiles - Cable carriers to route payload cables - Two axis of coordinated motion | |
| Features: - Compact size - High resolution/accuracy - Air cylinder counter balance - Support gussets for system rigidity - Three axis of coordinated motion | |
| Features: - Compact, small footprint positioning stage - High accuracy and repeatability - Cable carriers to route payload cables - Two axis of coordinated motion | |
| Features: - Compact, small footprint positioning stage - Light moving mass - High accuracy and repeatability - High precision crossed roller bearing - Two axis of coordinated motion | |
| Features: - High Flex Ribbon Cable for Motor Power - Outboard bearing for Stability - Forward and Reverse Travel Limit Switches - Three Axis Coordinated Motion | |
| Features: - High Force - Heavy payload capability (250lbs) - Two axis of coordinated motion - Cable carriers to route payload cables | |
| Features: - High Force - Long Horizontal Travel - Dual Independent Vertical Axis - Rotary axis is capable of full 360 degree rotation - Five axis of coordinated motion (combined... | |
| Features: - Non-contact air bearing operation - Excellent flatness and straightness specifications - Lowest velocity ripple - No wearing parts - Cable carriers to route payload cables - Granite bridge... | |
| Features: - Non-contact Porous Carbon Air Bearings (Flat Air Bearing) - Frictionless Motion - No Wearing Parts - Low Velocity Ripple - Split XY configuration - Built on rigid aluminum... | |
| Features: - Position feedback via linear encoder - Heavy payload capability (100lbs) - Open frame design - Built using standard extrusion profiles - Two axis of coordinated motion - Cable... | |
| Features: - Single Plane XY configuration - Non-contact Air Bearing (Flat Air Bearing) - Frictionless Motion - No Wearing Parts - Low Velocity Ripple - Large Granite Base for Stability... | |
| Features: - Wall mountable - Built on custom frame - Cable carriers to route payload cables - Two axis of coordinated motion | |
| Features: - Wider footprint, very stable platform - Low Profile - Large load carrying capability - Smooth motion - Cable carriers to route payload cables - Two axis of coordinated... | |
| Features: - Compact, small footprint positioning stage - Light moving mass - High accuracy and repeatability - High precision crossed roller bearing - Two axis of coordinated motion | |
| Features: - High Force - Heavy payload capability (250lbs) - Four axis of coordinated motion (combined linear and rotary displacement) | |
| Fully vacuum compatible four axis positioning gantry (XYTZ). The XY axes are driven by brushless linear motor DR Positioning Stages. The Theta axis is a worm gear stage that is... | |
| H2W Technologies designed the VCS20-20-03-MC-01-XY as a 3-axis positioning solution where compact size and cost were important. Using voice coil motors, instead of 3-phase brushless linear motors, significantly reduced the... | |
| Stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can... | |
| The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively... | |
| The LSS-004/004-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a... | |
| The LSS-007-07-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total... | |
| The LSS-007/005-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a... | |
| The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total... | |
| The LSS-012-12-060-XY-01 A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate... | |
| The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the... | |
| The single rail positioning stage H-gantry design is an open frame XY positioning system. It has two bottom parallel axes with one cross axis connecting the two (H-gantry). Features: -... | |
| The SRS-002-007/003-003- 01-XY is a low profile XY single rail positioning stage that uses brushless linear motors to generate a continuous/peak force of 5.1 lbs [22.6 N]/20.4 lbs [90.4 N]... | |
| The SRS-080-10-020-01-3E XRTS is a six axis positioning stage that consists of three rotary motors, with encoders, each mounted to three independently moving linear axis. It is ideal for applications... | |
| The VCS08-700/08-350-AB- 01-MC-XY is a high force, high acceleration, voice coil driven, closed loop XY positioning stage with air bearings. It is ideal for high force low velocity ripple positioning... | |
| The VCS10-046/023-CR-001 -CXY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC10-15-023-1X. | |
| The VCS15-050-LB-01-MC-2 is a closed loop single plane dual axis positioning stage. This stage is ideal for applications that require independent multiple motions on a single travel plane. It uses... | |
| The VCS15-084-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motors NCC15-24-050-1R (bottom... | |
| The VCS20-020-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each... | |
| The VCS20-020-CR-001-XY- A is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. | |
| The vertical gantry design provides a stable and accurate motion platform for high-cycle pick and place applications. The linear motors offer almost maintenance-free operation and will not develop backlash problems... | |
| The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by... | |
| This is a custom open framed XY gantry. The bottom axis is powered by a 34 frame stepper motor with belt and pulley system while the top axis is driven... | |
| This is a high acceleration, brushless linear motor driven, XZ positioning stage gantry for controlled dual axis motion profiles of customer supplied payloads. The vertical axis dual rail stage (DRS)... | |
| This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage precision bearing system. This minimizes the amount of pitch, yaw, and roll in the system. | |
| This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage with air bearings system. This minimizes the amount of friction as well as the pitch,... | |
| This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball... | |
| This positioning stage offers a very compact platform for the precise positioning of delicate payloads in high-cycle applications. This extremely smooth running linear stage enables the engineer to reduce the... | |
| This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2... | |
| This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... |