H2W Technologies Datasheets for Linear Motors
Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning.
Linear Motors: Learn more
| Product Name | Notes |
|---|---|
| AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying... | |
| Dual Axis Linear Stepper Motors are ideal for open loop positioning applications with light payloads. They can be used at speeds up to 80 in /sec [2m/sec] and strokes up... | |
| Equivalent to Baldor Magnet Track LTCF-A04. | |
| Equivalent to Baldor Magnet Track LTCF-A07. | |
| Equivalent to Baldor Magnet Track LTCF-A09. | |
| Equivalent to Baldor Magnet Track LTCF-A12. | |
| Equivalent to Baldor Magnet Track LTCF-A24. | |
| Equivalent to Baldor Magnet Track LTCF-A36. | |
| Equivalent to Baldor Magnet Track LTCF-A40. | |
| Equivalent to Baldor Magnet Track LTCF-B04. | |
| Equivalent to Baldor Magnet Track LTCF-B06. | |
| Equivalent to Baldor Magnet Track LTCF-B07. | |
| Equivalent to Baldor Magnet Track LTCF-B09. | |
| Equivalent to Baldor Magnet Track LTCF-B12. | |
| Equivalent to Baldor Magnet Track LTCF-B24. | |
| Equivalent to Baldor Magnet Track LTCF-B29. | |
| Equivalent to Baldor Magnet Track LTCF-B40. | |
| Equivalent to Baldor Magnet Track LTCF-C04. | |
| Equivalent to Baldor Magnet Track LTCF-C07. | |
| Equivalent to Baldor Magnet Track LTCF-C09. | |
| Equivalent to Baldor Magnet Track LTCF-C12. | |
| Equivalent to Baldor Magnet Track LTCF-C14. | |
| Equivalent to Baldor Magnet Track LTCF-C24. | |
| Equivalent to Baldor Magnet Track LTCF-C40. | |
| Equivalent to Baldor Magnet Track LTCF-C43. | |
| Equivalent to Baldor Magnet Track LTCF-D03. | |
| Equivalent to Baldor Magnet Track LTCF-D04. | |
| Equivalent to Baldor Magnet Track LTCF-D07. | |
| Equivalent to Baldor Magnet Track LTCF-D09. | |
| Equivalent to Baldor Magnet Track LTCF-D12. | |
| Equivalent to Baldor Magnet Track LTCF-D24. | |
| Equivalent to Baldor Magnet Track LTCF-D40. | |
| Equivalent to Baldor Magnet Track LTCF-D48. | |
| Equivalent to Baldor Magnet Track LTCF-E04. | |
| Equivalent to Baldor Magnet Track LTCF-E07. | |
| Equivalent to Baldor Magnet Track LTCF-E09. | |
| Equivalent to Baldor Magnet Track LTCF-E12. | |
| Equivalent to Baldor Magnet Track LTCF-E24. | |
| Equivalent to Baldor Magnet Track LTCF-E40. | |
| Equivalent to Baldor Magnet Track LTCF-F04. | |
| Equivalent to Baldor Magnet Track LTCF-F07. | |
| Equivalent to Baldor Magnet Track LTCF-F09. | |
| Equivalent to Baldor Magnet Track LTCF-F12. | |
| Equivalent to Baldor Magnet Track LTCF-F24. | |
| Equivalent to Baldor Magnet Track LTCF-F40. | |
| Equivalent to Baldor Magnet Track LTIC-A05. | |
| Equivalent to Baldor Magnet Track LTIC-A08. | |
| Equivalent to Baldor Magnet Track LTIC-A13. | |
| Equivalent to Baldor Magnet Track LTIC-A24. | |
| Equivalent to Baldor Magnet Track LTIC-A40. | |
| Equivalent to Baldor Magnet Track LTIC-B05. | |
| Equivalent to Baldor Magnet Track LTIC-B08. | |
| Equivalent to Baldor Magnet Track LTIC-B13. | |
| Equivalent to Baldor Magnet Track LTIC-C05. | |
| Equivalent to Baldor Magnet Track LTIC-C08. | |
| Equivalent to Baldor Magnet Track LTIC-C13. | |
| Equivalent to Baldor Magnet Track LTIC-C24. | |
| Equivalent to Baldor Magnet Track LTIC-C40. | |
| Equivalent to Baldor Magnet Track LTIC-D05. | |
| Equivalent to Baldor Magnet Track LTIC-D08. | |
| Equivalent to Baldor Magnet Track LTIC-D13. | |
| Equivalent to Baldor Magnet Track LTIC-E05. | |
| Equivalent to Baldor Magnet Track LTIC-E08. | |
| Equivalent to Baldor Magnet Track LTIC-E13. | |
| Equivalent to Baldor Magnet Track LTIC-E24. | |
| Equivalent to Baldor Magnet Track LTIC-E40. | |
| Equivalent to Baldor Magnet Track LTIC-F05. | |
| Equivalent to Baldor Magnet Track LTIC-F08. | |
| Equivalent to Baldor Magnet Track LTIC-F13. | |
| Equivalent to Baldor Magnet Track LTIC-F24. | |
| Equivalent to Baldor Magnet Track LTIC-G08. | |
| Equivalent to Baldor Magnet Track LTIC-G13. | |
| Equivalent to Baldor Magnet Track LTIC-H08. | |
| Equivalent to Baldor Magnet Track LTIC-H13. | |
| Equivalent to Baldor Magnet Track LTIC-I08. | |
| Equivalent to Baldor Magnet Track LTIC-L13. | |
| Equivalent to Baldor motor LMCF02A. | |
| Equivalent to Baldor motor LMCF02B. | |
| Equivalent to Baldor motor LMCF02C. | |
| Equivalent to Baldor motor LMCF02D. | |
| Equivalent to Baldor motor LMCF04B. | |
| Equivalent to Baldor motor LMCF04C. | |
| Equivalent to Baldor motor LMCF04D. | |
| Equivalent to Baldor motor LMCF04E. | |
| Equivalent to Baldor motor LMCF04F. | |
| Equivalent to Baldor motor LMCF06C. | |
| Equivalent to Baldor motor LMCF06D. | |
| Equivalent to Baldor motor LMCF06E. | |
| Equivalent to Baldor motor LMCF08C. | |
| Equivalent to Baldor motor LMCF08D. | |
| Equivalent to Baldor motor LMCF08E. | |
| Equivalent to Baldor motor LMCF08F. | |
| Equivalent to Baldor motor LMCF10D. | |
| Equivalent to Baldor motor LMCF10E. | |
| Equivalent to Baldor motor LMCF12D. | |
| Equivalent to Baldor motor LMCF12E. | |
| Equivalent to Baldor motor LMCF12F. | |
| Equivalent to Baldor motor LMCF14E. | |
| Equivalent to Baldor motor LMCF16F. | |
| Equivalent to Baldor motor LMIC1A. | |
| Equivalent to Baldor motor LMIC1C. | |
| Equivalent to Baldor motor LMIC2B. | |
| Equivalent to Baldor motor LMIC2C. | |
| Equivalent to Baldor motor LMIC2E. | |
| Equivalent to Baldor motor LMIC2F. | |
| Equivalent to Baldor motor LMIC3D. | |
| Equivalent to Baldor motor LMIC3E. | |
| Equivalent to Baldor motor LMIC4E. | |
| Equivalent to Baldor motor LMIC5E. | |
| Equivalent to Baldor motor LMIC5F. | |
| Equivalent to Baldor motor LMIC6G. | |
| Equivalent to Baldor motor LMIC6I. | |
| Equivalent to Baldor motor LMIC7I. | |
| For more information, please give us a call at 1-(661)-291-1620. | |
| Linear brush motors are not supplied with built-in linear bearings. The guidance of the magnet assembly along the top of the laminated coil assembly must be provided for by the... | |
| Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen... | |
| Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). | |
| Modification of H2W Magnet Track BLDT-E24. | |
| Technologies Dual Axis Linear Stepper Motors are ideal for open loop positioning applications with light payloads. They can be used at speeds up to 80 in /sec [2m/sec] and strokes... | |
| The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 /... |