H2W Technologies Vacuum Compatible Voice Coil Positioning Stage VCS05-060-VBS-V01

Description
The VCS05-060-VBS-V01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.7mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.
Datasheet
Description
The VCS05-060-VBS-V01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.7mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Compatible Voice Coil Positioning Stage - VCS05-060-VBS-V01 - H2W Technologies
Santa Clarita, CA, USA
Vacuum Compatible Voice Coil Positioning Stage
VCS05-060-VBS-V01
Vacuum Compatible Voice Coil Positioning Stage VCS05-060-VBS-V01
The VCS05-060-VBS-V01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.7mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.

The VCS05-060-VBS-V01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.7mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS05-060-VBS-V01
Product Name Vacuum Compatible Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
Carriage Load 6 lbs (2.72 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Compact, Dovetail, 1.0 in., 2.56x2.56 x 1.11 in. - DS65-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Dovetail Slide
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
High-Load Linear Stage - L-412 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.05 to 12.01 inch (52 to 305 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details
Linear Motion - Slide Rail - FBL35D+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 16.89 inch (429 mm)
View Details