H2W Technologies Single Axis Linear Stepper Stage LSS-008-04-006-ME

Description
The LSS-008-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 8.0in [203mm]. The 1.0-micron resolution encoder allows for precise positioning. The moving motor has a high flex power cable guided by a cable carrier. Motor and encoder cables are terminated into a standard 15-pin HD-subminiature connector. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge.
Datasheet
Description
The LSS-008-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 8.0in [203mm]. The 1.0-micron resolution encoder allows for precise positioning. The moving motor has a high flex power cable guided by a cable carrier. Motor and encoder cables are terminated into a standard 15-pin HD-subminiature connector. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Axis Linear Stepper Stage - LSS-008-04-006-ME - H2W Technologies
Santa Clarita, CA, USA
Single Axis Linear Stepper Stage
LSS-008-04-006-ME
Single Axis Linear Stepper Stage LSS-008-04-006-ME
The LSS-008-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 8.0in [203mm]. The 1.0-micron resolution encoder allows for precise positioning. The moving motor has a high flex power cable guided by a cable carrier. Motor and encoder cables are terminated into a standard 15-pin HD-subminiature connector. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge.

The LSS-008-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 8.0in [203mm]. The 1.0-micron resolution encoder allows for precise positioning. The moving motor has a high flex power cable guided by a cable carrier. Motor and encoder cables are terminated into a standard 15-pin HD-subminiature connector. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number LSS-008-04-006-ME
Product Name Single Axis Linear Stepper Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8 inch (203 mm)
Rated Speed 0.0100 to 80 in/sec (0.0152 to 122 m/min)
Carriage Load 6 lbs (2.72 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG22S+450L - THK America, Inc.
Specs
Stroke or X-Axis Travel 9.35 inch (237 mm)
View Details
Linear Guide Blocks - 360853 - RS Components, Ltd.
Specs
Carriage Load 14576 lbs (6610 kg)
View Details
XYZ Linear Stage, Gothic-Arch, 40x40 mm, X Micro, YZ Pico, 8-32, 1/4-20 - 9062-XYZ-NPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details