The VCS20-020-LB-12 voice coil positioning stage uses H2W voice coil motor NCC02-07-001-1R to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.1 mm]. The 12.0-micron resolution encoder allows for accurate positioning. It comes supplied with a recirculating ball linear bearing. The air fittings allow for the motor coil to be air cooled. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | VCS20-020-LB-12 |
| Product Name | Voice Coil Positioning Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 2 inch (50.8 mm) |
| Carriage Load | 2 to 6 lbs (0.9070 to 2.72 kg) |