The VCS10-046-BS-01-M voice coil positioning stage uses dual H2W voice coil motors NCC10-15-023-1X to generate a combined continuous/peak force of 4.6 lbs [20.4 N]/13.8 lbs [61.4 N] with a total stroke length of 1.0 in [25.4 mm]. It utilizes dual motors in order to double the force capability without having to integrate a single larger size motor. This helps reduce the overall size of the system. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | VCS10-046-BS-01-M |
| Product Name | Voice Coil Positioning Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 2 inch (50.8 mm) |
| Carriage Load | 4.6 lbs (2.09 kg) |
| Orientation | Vertical (optional feature); Inverted (optional feature); Horizontal |