Higher Power Supplies, Inc. Hot PressureWasher Skid Honda GX630 4000psi@5.5gpm HF-6012PRO-10G

Description
Hot Pressure Washer Skid Honda GX630 4000 PSI @ 5.5 GPM Ele. start (Gen) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." NOTE: 12V units are standard and include 20 amp charging system. 115V units include 2400 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged, low-profile frame with powder coated finish • Frame dimensions offer versatile installation 48" L x 40" W x 41" H • Super efficiant schedule 80 coil w/ one-piece molded insulation combustion chamber • Stainless steel coil wrap, burner hood, and control panel • 15 gallon poly diesel and gasoline fuel tanks with fuel filters • Reliable Honda & Subaru gasoliine Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • General pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with inisulated grip and quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle
Description
Hot Pressure Washer Skid Honda GX630 4000 PSI @ 5.5 GPM Ele. start (Gen) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." NOTE: 12V units are standard and include 20 amp charging system. 115V units include 2400 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged, low-profile frame with powder coated finish • Frame dimensions offer versatile installation 48" L x 40" W x 41" H • Super efficiant schedule 80 coil w/ one-piece molded insulation combustion chamber • Stainless steel coil wrap, burner hood, and control panel • 15 gallon poly diesel and gasoline fuel tanks with fuel filters • Reliable Honda & Subaru gasoliine Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • General pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with inisulated grip and quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle

Suppliers

Company
Product
Description
Supplier Links
Hot PressureWasher Skid Honda GX630 4000psi@5.5gpm - HF-6012PRO-10G - Higher Power Supplies, Inc.
Everett, WA, USA
Hot PressureWasher Skid Honda GX630 4000psi@5.5gpm
HF-6012PRO-10G
Hot PressureWasher Skid Honda GX630 4000psi@5.5gpm HF-6012PRO-10G
Hot Pressure Washer Skid Honda GX630 4000 PSI @ 5.5 GPM Ele. start (Gen) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." NOTE: 12V units are standard and include 20 amp charging system. 115V units include 2400 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged, low-profile frame with powder coated finish • Frame dimensions offer versatile installation 48" L x 40" W x 41" H • Super efficiant schedule 80 coil w/ one-piece molded insulation combustion chamber • Stainless steel coil wrap, burner hood, and control panel • 15 gallon poly diesel and gasoline fuel tanks with fuel filters • Reliable Honda & Subaru gasoliine Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • General pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with inisulated grip and quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle

Hot Pressure Washer Skid Honda GX630 4000 PSI @ 5.5 GPM Ele. start (Gen)

*This picture is a representation only.

"These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."

NOTE: 12V units are standard and include 20 amp charging system. 115V units include 2400 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate.

FEATURES:

• Rugged, low-profile frame with powder coated finish
• Frame dimensions offer versatile installation 48" L x 40" W x 41" H
• Super efficiant schedule 80 coil w/ one-piece molded insulation combustion chamber
• Stainless steel coil wrap, burner hood, and control panel
• 15 gallon poly diesel and gasoline fuel tanks with fuel filters
• Reliable Honda & Subaru gasoliine Commercial / Industrial electric start engines
• Includes 12 volt battery and marine battery box
• Fully self-contained, no external power required
• General pump
• Reliable Beckett burners
• Adjustable thermostat
• 3VX belt system offers balanced power transfer
• Engine and pump oil drains offer easy maintenance
• Safety pressure relief valve

Warranty

• Engine 2 year
• Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year
• Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use.

Standard Accessories:

• Gun / wand assembly with inisulated grip and quick connects
• 50' high pressure hose with quick connects
• Maxi-Flo 20% chemical injector assembly with quick connects
• 4 high pressure spray nozzles and 1 chem nozzle

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Pressure Washers
Product Number HF-6012PRO-10G
Product Name Hot PressureWasher Skid Honda GX630 4000psi@5.5gpm
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

gas engine polychain belt drive hp models - B4070HAEA700 - Pressure-Pro
Specs
Water Pressure 7000 psi (4926 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Portable Cold Water Pressure Washers (gasoline) - CWC Premium Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 6000 psi (2111 to 4223 m H2O)
View Details