Higher Power Supplies, Inc. PressureWasher Honda GX200 6.5hp DirectDrive 2,700psi@3.0gpm HF-E3027HC

Description
Pressure Washer Honda GX200 6.5 HP Direct Drive 2,700 PSI @ 3.0 GPM (CAT) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure washer. NOTE: Pressure Washers Are Fully Assembled And Ready For Use. Standard Features: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Direct drive CAT Pump. • Lifetime frame warranty • 50 mesh inlet filter • Adjustable pressure unloader • Low oil shutdown • Pneumatic tires • Dual padded shock absorbing feet • 3/4" cold-rolled steel axle • Commercial/Industria l grade engines • Thermo-sensor (prevents overheating in bypass mode) • Dimensions: 21"W x 26"L x 21"H These are our high quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Warranty • 2 year engine • 10 year cart • 5 year pump (non-wearing parts) • 1 month on guns, hoses, tips, valves, etc. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / Wand assembly with quick connects • 50' high pressure hose with quick connects • Chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle
Description
Pressure Washer Honda GX200 6.5 HP Direct Drive 2,700 PSI @ 3.0 GPM (CAT) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure washer. NOTE: Pressure Washers Are Fully Assembled And Ready For Use. Standard Features: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Direct drive CAT Pump. • Lifetime frame warranty • 50 mesh inlet filter • Adjustable pressure unloader • Low oil shutdown • Pneumatic tires • Dual padded shock absorbing feet • 3/4" cold-rolled steel axle • Commercial/Industria l grade engines • Thermo-sensor (prevents overheating in bypass mode) • Dimensions: 21"W x 26"L x 21"H These are our high quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Warranty • 2 year engine • 10 year cart • 5 year pump (non-wearing parts) • 1 month on guns, hoses, tips, valves, etc. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / Wand assembly with quick connects • 50' high pressure hose with quick connects • Chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle

Suppliers

Company
Product
Description
Supplier Links
PressureWasher Honda GX200 6.5hp DirectDrive 2,700psi@3.0gpm - HF-E3027HC - Higher Power Supplies, Inc.
Everett, WA, USA
PressureWasher Honda GX200 6.5hp DirectDrive 2,700psi@3.0gpm
HF-E3027HC
PressureWasher Honda GX200 6.5hp DirectDrive 2,700psi@3.0gpm HF-E3027HC
Pressure Washer Honda GX200 6.5 HP Direct Drive 2,700 PSI @ 3.0 GPM (CAT) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure washer. NOTE: Pressure Washers Are Fully Assembled And Ready For Use. Standard Features: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Direct drive CAT Pump. • Lifetime frame warranty • 50 mesh inlet filter • Adjustable pressure unloader • Low oil shutdown • Pneumatic tires • Dual padded shock absorbing feet • 3/4" cold-rolled steel axle • Commercial/Industria l grade engines • Thermo-sensor (prevents overheating in bypass mode) • Dimensions: 21"W x 26"L x 21"H These are our high quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Warranty • 2 year engine • 10 year cart • 5 year pump (non-wearing parts) • 1 month on guns, hoses, tips, valves, etc. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / Wand assembly with quick connects • 50' high pressure hose with quick connects • Chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle

Pressure Washer Honda GX200 6.5 HP Direct Drive 2,700 PSI @ 3.0 GPM (CAT)

"These Eagle Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today."

*This picture is a representation of a pressure washer.

NOTE: Pressure Washers Are Fully Assembled And Ready For Use.

Standard Features:

• Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
• Direct drive CAT Pump.
• Lifetime frame warranty
• 50 mesh inlet filter
• Adjustable pressure unloader
• Low oil shutdown
• Pneumatic tires
• Dual padded shock absorbing feet
• 3/4" cold-rolled steel axle
• Commercial/Industrial grade engines
• Thermo-sensor (prevents overheating in bypass mode)
• Dimensions: 21"W x 26"L x 21"H

These are our high quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility.

Warranty

• 2 year engine
• 10 year cart
• 5 year pump (non-wearing parts)
• 1 month on guns, hoses, tips, valves, etc. This warranty does not apply to malfunctions caused by fault or negligence or improper use.

Standard Accessories:

• Gun / Wand assembly with quick connects
• 50' high pressure hose with quick connects
• Chemical injector assembly with quick connects
• 4 high pressure spray nozzles and 1 chem nozzle

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Pressure Washers
Product Number HF-E3027HC
Product Name PressureWasher Honda GX200 6.5hp DirectDrive 2,700psi@3.0gpm
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

4 wheel portable v belt drive electric models - 3230VB-25G1 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2500 psi (1759 m H2O)
Power 5.0 HP
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Vertical Multi-Stage Pump, Holding Tanks, Filter and Control Panel on Stainless Steel Cart Mobile CIP Cleaning System - VM-H MCIP - Gamajet, part of the Alfa Laval Group
Specs
Power Source Electric Motor
Operation Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
View Details