Higher Power Supplies, Inc. Electric Pressure Washer 4000psi@3.5gpm 10hp 230V-1 ph DD HF-EE3540A

Description
Electric Pressure Washer 4000 PSI @ 3.5 GPM 10 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. Note: All units are single plase electric powered, completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • LIfetime frame warranty • 50 mesh inlet filter • Adjustable pressure unloader • Pnuematic tires • Duel padded shock absorbing feet • 3/4" cold-rolled steel axle • Thermo-sensor prevents overheating in bypass mode • Commercial / Industrial grade motors • 230 volt units include 12' cord (no plug) Warranty • 1 yr motor • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles & 1 chemical nozzle • Chemical injector assembly with quick connects
Description
Electric Pressure Washer 4000 PSI @ 3.5 GPM 10 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. Note: All units are single plase electric powered, completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • LIfetime frame warranty • 50 mesh inlet filter • Adjustable pressure unloader • Pnuematic tires • Duel padded shock absorbing feet • 3/4" cold-rolled steel axle • Thermo-sensor prevents overheating in bypass mode • Commercial / Industrial grade motors • 230 volt units include 12' cord (no plug) Warranty • 1 yr motor • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles & 1 chemical nozzle • Chemical injector assembly with quick connects

Suppliers

Company
Product
Description
Supplier Links
Electric Pressure Washer 4000psi@3.5gpm 10hp 230V-1 ph DD - HF-EE3540A - Higher Power Supplies, Inc.
Everett, WA, USA
Electric Pressure Washer 4000psi@3.5gpm 10hp 230V-1 ph DD
HF-EE3540A
Electric Pressure Washer 4000psi@3.5gpm 10hp 230V-1 ph DD HF-EE3540A
Electric Pressure Washer 4000 PSI @ 3.5 GPM 10 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. Note: All units are single plase electric powered, completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • LIfetime frame warranty • 50 mesh inlet filter • Adjustable pressure unloader • Pnuematic tires • Duel padded shock absorbing feet • 3/4" cold-rolled steel axle • Thermo-sensor prevents overheating in bypass mode • Commercial / Industrial grade motors • 230 volt units include 12' cord (no plug) Warranty • 1 yr motor • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles & 1 chemical nozzle • Chemical injector assembly with quick connects

Electric Pressure Washer 4000 PSI @ 3.5 GPM 10 HP 230V-1 ph DD

"These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."

*This picture is a representation only.



Note: All units are single plase electric powered, completely factory assembled, tested in the USA, and delivered ready to operate.

FEATURES:

• Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
• LIfetime frame warranty
• 50 mesh inlet filter
• Adjustable pressure unloader
• Pnuematic tires
• Duel padded shock absorbing feet
• 3/4" cold-rolled steel axle
• Thermo-sensor prevents overheating in bypass mode
• Commercial / Industrial grade motors
• 230 volt units include 12' cord (no plug)


Warranty

• 1 yr motor
• 10 yr frame
• 5 yr pump (non-wearing parts)
• 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use.

Standard Accessories:

• Gun / wand assembly with quick connects
• 50' high pressure hose with quick connects
• 4 high pressure spray nozzles & 1 chemical nozzle
• Chemical injector assembly with quick connects

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Pressure Washers
Product Number HF-EE3540A
Product Name Electric Pressure Washer 4000psi@3.5gpm 10hp 230V-1 ph DD
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

gas engine gear drive cat pump models - EG4035HCP - Pressure-Pro
Specs
Water Pressure 3500 psi (2463 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Portable Cold Water Pressure Washers - Aluminum (gasoline) - CBA Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3500 to 4000 psi (2463 to 2815 m H2O)
View Details