Pressure Washer Honda GX630 Polychain Belt Drive 3,000 PSI @ 8.0 GPM (Max Series)
*This picture is a representation of a pressure washer.
"These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."
FEATURES:
• General Triplex Plunger Pump (belt drive)
• Electric Start
• Epoxy powder coated Aircraft grade aluminum frame
• Easy access tip holder / gun holder / hose hanger on handle
• 10,000 hour rated Gates polychain clogged belt
• 50 mesh inlet water filter
• Air-cooled, four stroke GX630 Honda gasoline engine with easy pull start.
• High Pressure Poly Chain Drive Pump
• EZ-Start unloader
• Low oil shutdown
• Oversize pneumatic tires
• Dual, spring cushioned, shock absorbing feet
• 3/4 inch cold rolled steel axle
• HD low speed pump
• Thermo-sensor (prevents overheatng in bypass mode)
• All units include: Gun/Wand Assy. W/QC'S / 50 ft Gates Hose W/QC's
• Maxi-Flo Chemical Inj W/QC'S / 4 color coded QC HP Spray nozzles, 1 color coded QC
• Chemical Nozzle
Warranty
• 2 year engine
• 2 year poly chain belt
• 10 year frame
• 5 year pump (non-wearing parts)
• 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use.
Note: Electric start is standard on 18HP - 30HP V-Twin engine models and include battery, marine battery box, and remote six gallon poly fuel tank. These are our Premium quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility.
Standard Accessories:
• Brass cylinder head with stainless steel valves.
• Safety and Control Features
• Safety valve protects pump from over pressure.
• Built-in thermo protection device for increased pump life.
• Built-in down stream detergent injection with metering valve for precise metering.
• Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch, pneumatic tires for greater mobility.
| Higher Power Supplies, Inc. | |
|---|---|
| Product Category | Pressure Washers |
| Product Number | HF-B8030HGEA306 |
| Product Name | PressureWasher Honda GX630 Polychn BeltDrive 3,000psi@8.0gpm |
| Operation | Cleaning / Surface Preparation |