Higher Power Supplies, Inc. Electric Pressure Washer 3500psi@3.0gpm 7.5hp 230V-1 ph DD HF-EE3035A

Description
Electric Pressure Washer 3500 PSI @ 3.0 GPM 7.5 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. Note: All units are single plase electric powered, completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • LIfetime frame warranty • 50 mesh inlet filter • Adjustable pressure unloader • Pnuematic tires • Duel padded shock absorbing feet • 3/4" cold-rolled steel axle • Thermo-sensor prevents overheating in bypass mode • Commercial / Industrial grade motors • 230 volt units include 12' cord (no plug) Warranty • 1 yr motor • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles & 1 chemical nozzle • Chemical injector assembly with quick connects
Description
Electric Pressure Washer 3500 PSI @ 3.0 GPM 7.5 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. Note: All units are single plase electric powered, completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • LIfetime frame warranty • 50 mesh inlet filter • Adjustable pressure unloader • Pnuematic tires • Duel padded shock absorbing feet • 3/4" cold-rolled steel axle • Thermo-sensor prevents overheating in bypass mode • Commercial / Industrial grade motors • 230 volt units include 12' cord (no plug) Warranty • 1 yr motor • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles & 1 chemical nozzle • Chemical injector assembly with quick connects

Suppliers

Company
Product
Description
Supplier Links
Electric Pressure Washer 3500psi@3.0gpm 7.5hp 230V-1 ph DD - HF-EE3035A - Higher Power Supplies, Inc.
Everett, WA, USA
Electric Pressure Washer 3500psi@3.0gpm 7.5hp 230V-1 ph DD
HF-EE3035A
Electric Pressure Washer 3500psi@3.0gpm 7.5hp 230V-1 ph DD HF-EE3035A
Electric Pressure Washer 3500 PSI @ 3.0 GPM 7.5 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. Note: All units are single plase electric powered, completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • LIfetime frame warranty • 50 mesh inlet filter • Adjustable pressure unloader • Pnuematic tires • Duel padded shock absorbing feet • 3/4" cold-rolled steel axle • Thermo-sensor prevents overheating in bypass mode • Commercial / Industrial grade motors • 230 volt units include 12' cord (no plug) Warranty • 1 yr motor • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles & 1 chemical nozzle • Chemical injector assembly with quick connects

Electric Pressure Washer 3500 PSI @ 3.0 GPM 7.5 HP 230V-1 ph DD

"These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."

*This picture is a representation only.

Note: All units are single plase electric powered, completely factory assembled, tested in the USA, and delivered ready to operate.



FEATURES:

• Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
• LIfetime frame warranty
• 50 mesh inlet filter
• Adjustable pressure unloader
• Pnuematic tires
• Duel padded shock absorbing feet
• 3/4" cold-rolled steel axle
• Thermo-sensor prevents overheating in bypass mode
• Commercial / Industrial grade motors
• 230 volt units include 12' cord (no plug)

Warranty

• 1 yr motor
• 10 yr frame
• 5 yr pump (non-wearing parts)
• 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use.

Standard Accessories:

• Gun / wand assembly with quick connects
• 50' high pressure hose with quick connects
• 4 high pressure spray nozzles & 1 chemical nozzle
• Chemical injector assembly with quick connects

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Pressure Washers
Product Number HF-EE3035A
Product Name Electric Pressure Washer 3500psi@3.0gpm 7.5hp 230V-1 ph DD
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Cold Water Pressure Washers (gasoline) - CWC Premium Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 6000 psi (2111 to 4223 m H2O)
View Details
Barrel Cleaning System - HD Barrel Blaster Series - Gamajet, part of the Alfa Laval Group
Gamajet, part of the Alfa Laval Group
Specs
Power Source Electric Motor
Operation Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
View Details
Spray Gun/Lance Combinations - YG3000D - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details