Higher Power Supplies, Inc. Electric PressureWasher 5,000psi at 5.5gpm 20hp 230V-3ph HF-B5550E3G511

Description
Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. FEATURES: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates ploychain cogged belt (two year warranty) • 50 mesh inlet water filter • Adjustable pressure unloader • Oversize pneumatic tires • Pro Max HP series Poly Chain drive • Dual spring cushioned shock absorbing feet • Low speed pump and thermo-sensor prevents overheating in bypass mode • TEFC Commercial/Industria l motors • Meg Starter assembly, with thermal overload, and start-stop buttons in NEMA enclosure with 12" power cord (no plug) NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate. Warranty • 1 yr motor • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles
Description
Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. FEATURES: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates ploychain cogged belt (two year warranty) • 50 mesh inlet water filter • Adjustable pressure unloader • Oversize pneumatic tires • Pro Max HP series Poly Chain drive • Dual spring cushioned shock absorbing feet • Low speed pump and thermo-sensor prevents overheating in bypass mode • TEFC Commercial/Industria l motors • Meg Starter assembly, with thermal overload, and start-stop buttons in NEMA enclosure with 12" power cord (no plug) NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate. Warranty • 1 yr motor • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles

Suppliers

Company
Product
Description
Supplier Links
Electric PressureWasher 5,000psi at 5.5gpm 20hp 230V-3ph - HF-B5550E3G511 - Higher Power Supplies, Inc.
Everett, WA, USA
Electric PressureWasher 5,000psi at 5.5gpm 20hp 230V-3ph
HF-B5550E3G511
Electric PressureWasher 5,000psi at 5.5gpm 20hp 230V-3ph HF-B5550E3G511
Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. FEATURES: • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates ploychain cogged belt (two year warranty) • 50 mesh inlet water filter • Adjustable pressure unloader • Oversize pneumatic tires • Pro Max HP series Poly Chain drive • Dual spring cushioned shock absorbing feet • Low speed pump and thermo-sensor prevents overheating in bypass mode • TEFC Commercial/Industria l motors • Meg Starter assembly, with thermal overload, and start-stop buttons in NEMA enclosure with 12" power cord (no plug) NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate. Warranty • 1 yr motor • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles

Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive

"These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."

*This picture is a representation only.

FEATURES:

• Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
• Lifetime frame warranty
• Easy access tip holder/gun holder/hose hanger on handle
• Epoxy powder coated finish
• 10,000 hour rated Gates ploychain cogged belt (two year warranty)
• 50 mesh inlet water filter
• Adjustable pressure unloader
• Oversize pneumatic tires
• Pro Max HP series Poly Chain drive
• Dual spring cushioned shock absorbing feet
• Low speed pump and thermo-sensor prevents overheating in bypass mode
• TEFC Commercial/Industrial motors
• Meg Starter assembly, with thermal overload, and start-stop buttons in NEMA enclosure with 12" power cord (no plug)

NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Warranty

• 1 yr motor
• 10 yr frame
• 5 yr pump (non-wearing parts)
• 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use.

Standard Accessories:


• Gun / wand assembly with quick connects
• 50' high pressure hose with quick connects
• 4 high pressure spray nozzles

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Pressure Washers
Product Number HF-B5550E3G511
Product Name Electric PressureWasher 5,000psi at 5.5gpm 20hp 230V-3ph
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Portable Cold Water Pressure Washer - Aluminum Series (gasoline) - CA Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2400 to 4000 psi (1689 to 2815 m H2O)
View Details
Quick Connect Spray Nozzle - 900002515 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
gas engine direct drive models - E3027HG - Pressure-Pro
Specs
Water Pressure 2700 psi (1900 m H2O)
Water Flow 180 GPH (189 ml/sec)
View Details