Higher Power Supplies, Inc. PressureWasher Honda GX690 Polychn BeltDrive 5,000psi@5.5gpm HF-B5550HGEA511

Description
Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." FEATURES: • General Triplex Plunger Pump (belt drive) • Epoxy powder coated Aircraft grade aluminum frame • Electric Start • Easy access tip holder / gun holder / hose hanger on handle • 10,000 hour rated Gates polychain clogged belt • 50 mesh inlet water filter • EZ-Start unloader • Low oil shutdown • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start. • High Pressure Poly Chain Drive Pump • HD low speed pump • Thermo-sensor (prevents overheatng in bypass mode) • All units include: Gun/Wand Assy. W/QC'S / 50 ft Gates Hose W/QC's / • Maxi-Flo Chemical Inj W/QC'S / 4 color coded QC HP Spray nozzles, 1 color coded oQC • Chemical Nozzle Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Note: All 20HP-40HP units feature electric start and include battery and marine battery box. These are our Premium quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection device for increased pump life. • Built-in down stream detergent injection with metering valve for precise metering. • Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch, pneumatic tires for greater mobility.
Description
Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." FEATURES: • General Triplex Plunger Pump (belt drive) • Epoxy powder coated Aircraft grade aluminum frame • Electric Start • Easy access tip holder / gun holder / hose hanger on handle • 10,000 hour rated Gates polychain clogged belt • 50 mesh inlet water filter • EZ-Start unloader • Low oil shutdown • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start. • High Pressure Poly Chain Drive Pump • HD low speed pump • Thermo-sensor (prevents overheatng in bypass mode) • All units include: Gun/Wand Assy. W/QC'S / 50 ft Gates Hose W/QC's / • Maxi-Flo Chemical Inj W/QC'S / 4 color coded QC HP Spray nozzles, 1 color coded oQC • Chemical Nozzle Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Note: All 20HP-40HP units feature electric start and include battery and marine battery box. These are our Premium quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection device for increased pump life. • Built-in down stream detergent injection with metering valve for precise metering. • Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch, pneumatic tires for greater mobility.

Suppliers

Company
Product
Description
Supplier Links
PressureWasher Honda GX690 Polychn BeltDrive 5,000psi@5.5gpm - HF-B5550HGEA511 - Higher Power Supplies, Inc.
Everett, WA, USA
PressureWasher Honda GX690 Polychn BeltDrive 5,000psi@5.5gpm
HF-B5550HGEA511
PressureWasher Honda GX690 Polychn BeltDrive 5,000psi@5.5gpm HF-B5550HGEA511
Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." FEATURES: • General Triplex Plunger Pump (belt drive) • Epoxy powder coated Aircraft grade aluminum frame • Electric Start • Easy access tip holder / gun holder / hose hanger on handle • 10,000 hour rated Gates polychain clogged belt • 50 mesh inlet water filter • EZ-Start unloader • Low oil shutdown • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start. • High Pressure Poly Chain Drive Pump • HD low speed pump • Thermo-sensor (prevents overheatng in bypass mode) • All units include: Gun/Wand Assy. W/QC'S / 50 ft Gates Hose W/QC's / • Maxi-Flo Chemical Inj W/QC'S / 4 color coded QC HP Spray nozzles, 1 color coded oQC • Chemical Nozzle Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Note: All 20HP-40HP units feature electric start and include battery and marine battery box. These are our Premium quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection device for increased pump life. • Built-in down stream detergent injection with metering valve for precise metering. • Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch, pneumatic tires for greater mobility.

Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Max Series)

*This picture is a representation of a pressure washer.

"These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."

FEATURES:

• General Triplex Plunger Pump (belt drive)
• Epoxy powder coated Aircraft grade aluminum frame
• Electric Start
• Easy access tip holder / gun holder / hose hanger on handle
• 10,000 hour rated Gates polychain clogged belt

• 50 mesh inlet water filter
• EZ-Start unloader
• Low oil shutdown
• Oversize pneumatic tires
• Dual, spring cushioned, shock absorbing feet
• 3/4 inch cold rolled steel axle
• Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start.
• High Pressure Poly Chain Drive Pump
• HD low speed pump
• Thermo-sensor (prevents overheatng in bypass mode)
• All units include: Gun/Wand Assy. W/QC'S / 50 ft Gates Hose W/QC's /
• Maxi-Flo Chemical Inj W/QC'S / 4 color coded QC HP Spray nozzles, 1 color coded oQC
• Chemical Nozzle

Warranty

• 2 year engine
• 2 year poly chain belt
• 10 year frame
• 5 year pump (non-wearing parts)
• 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use.

Note: All 20HP-40HP units feature electric start and include battery and marine battery box. These are our Premium quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility.

Standard Accessories:

• Brass cylinder head with stainless steel valves.
• Safety and Control Features
• Safety valve protects pump from over pressure.
• Built-in thermo protection device for increased pump life.
• Built-in down stream detergent injection with metering valve for precise metering.
• Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch, pneumatic tires for greater mobility.

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Pressure Washers
Product Number HF-B5550HGEA511
Product Name PressureWasher Honda GX690 Polychn BeltDrive 5,000psi@5.5gpm
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

gas engine direct drive models - E3027HC - Pressure-Pro
Specs
Water Pressure 2700 psi (1900 m H2O)
Water Flow 180 GPH (189 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Belt Drive Model - DH4240B - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Portable Cold Water Pressure Washer (gasoline, electric) - CD Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 2000 psi (704 to 1408 m H2O)
View Details