Higher Power Supplies, Inc. PressureWasher Kohler CH1000 40hp PolychnBeltDrive HF-B6070KAEA700

Description
Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." FEATURES: • AR Pump polychain (belt drive) • Electric Start • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates polychain cogged belt (2 year warranty). • 50 mesh inlet water filter • EZ-Start • Adjustable pressuer unloader • Low oil shutdown • Engine oil drain offers easy maintenance • Oversize pneumatic tires • Dual spring cushioned shock absorbing feet • 3/4" cold-rolled steel axle • Industrial grade engines • Low speed pump and thermo-sensor (prevents overheating in bypass mode) • Remote six gallon poly fuel tank • Dimensions 48"L x 40"W x 37"H Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Note: All 20HP-40HP units feature electric start and include battery and marine battery box. These are our Premium quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles
Description
Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." FEATURES: • AR Pump polychain (belt drive) • Electric Start • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates polychain cogged belt (2 year warranty). • 50 mesh inlet water filter • EZ-Start • Adjustable pressuer unloader • Low oil shutdown • Engine oil drain offers easy maintenance • Oversize pneumatic tires • Dual spring cushioned shock absorbing feet • 3/4" cold-rolled steel axle • Industrial grade engines • Low speed pump and thermo-sensor (prevents overheating in bypass mode) • Remote six gallon poly fuel tank • Dimensions 48"L x 40"W x 37"H Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Note: All 20HP-40HP units feature electric start and include battery and marine battery box. These are our Premium quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles

Suppliers

Company
Product
Description
Supplier Links
PressureWasher Kohler CH1000 40hp PolychnBeltDrive - HF-B6070KAEA700 - Higher Power Supplies, Inc.
Everett, WA, USA
PressureWasher Kohler CH1000 40hp PolychnBeltDrive
HF-B6070KAEA700
PressureWasher Kohler CH1000 40hp PolychnBeltDrive HF-B6070KAEA700
Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." FEATURES: • AR Pump polychain (belt drive) • Electric Start • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates polychain cogged belt (2 year warranty). • 50 mesh inlet water filter • EZ-Start • Adjustable pressuer unloader • Low oil shutdown • Engine oil drain offers easy maintenance • Oversize pneumatic tires • Dual spring cushioned shock absorbing feet • 3/4" cold-rolled steel axle • Industrial grade engines • Low speed pump and thermo-sensor (prevents overheating in bypass mode) • Remote six gallon poly fuel tank • Dimensions 48"L x 40"W x 37"H Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Note: All 20HP-40HP units feature electric start and include battery and marine battery box. These are our Premium quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • 4 high pressure spray nozzles

Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max)

*This picture is a representation only.

"These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."

FEATURES:

• AR Pump polychain (belt drive)
• Electric Start
• Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
• Lifetime frame warranty
• Easy access tip holder/gun holder/hose hanger on handle

• Epoxy powder coated finish
• 10,000 hour rated Gates polychain cogged belt (2 year warranty).
• 50 mesh inlet water filter
• EZ-Start
• Adjustable pressuer unloader
• Low oil shutdown
• Engine oil drain offers easy maintenance
• Oversize pneumatic tires
• Dual spring cushioned shock absorbing feet
• 3/4" cold-rolled steel axle
• Industrial grade engines
• Low speed pump and thermo-sensor (prevents overheating in bypass mode)
• Remote six gallon poly fuel tank
• Dimensions 48"L x 40"W x 37"H

Warranty

• 2 year engine
• 2 year poly chain belt
• 10 year frame
• 5 year pump (non-wearing parts)
• 3 months on guns, hoses, tips, valves, etc. This warranty dose not apply to malfunctions caused by fault or negligence or improper use.

Note: All 20HP-40HP units feature electric start and include battery and marine battery box. These are our Premium quality, low cost, cold water, gas driven high pressure washer, providing reliable cleaning performance and optimum mobility.

Standard Accessories:

• Gun / wand assembly with quick connects
• 50' high pressure hose with quick connects
• 4 high pressure spray nozzles

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Pressure Washers
Product Number HF-B6070KAEA700
Product Name PressureWasher Kohler CH1000 40hp PolychnBeltDrive
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

gas engine v belt drive models - EB4035HA - Pressure-Pro
Specs
Water Pressure 3500 psi (2463 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Portable Cold Water Pressure Washers (gasoline) - JCW Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2400 to 4000 psi (1689 to 2815 m H2O)
View Details