Higher Power Supplies, Inc. Portable Hot Elect. PressureWasher 2,000psi@4.0gpm 6hp 230V HF-4230-20G1

Description
Portable Hot Electric Pressure Washer 2,000 PSI @ 4.0 GPM, 6 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." FEATURES: • Rugged powder coated steel frame • Super efficient schedule 80 coil with one piece molded insulation • Direct Drive, General Pump • Stainless steel coil wrap • 9 gallon poly diesel fuel tank with fuel filter • Commercial / Industrial grade motors • Reliable Beckett burners • High limit over temperature protection • Safety pressure relief valve • Thermo-sensor (prevents over heating in bypass mode) • 230V units include 12' cord (no plug) NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate. Warranty • 1 year motor • 1 year coil (1st year full) years 2 - 5 depreciates by 20% per year • 5 year pump (non-wearing parts) This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles & 1 chemical nozzle
Description
Portable Hot Electric Pressure Washer 2,000 PSI @ 4.0 GPM, 6 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." FEATURES: • Rugged powder coated steel frame • Super efficient schedule 80 coil with one piece molded insulation • Direct Drive, General Pump • Stainless steel coil wrap • 9 gallon poly diesel fuel tank with fuel filter • Commercial / Industrial grade motors • Reliable Beckett burners • High limit over temperature protection • Safety pressure relief valve • Thermo-sensor (prevents over heating in bypass mode) • 230V units include 12' cord (no plug) NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate. Warranty • 1 year motor • 1 year coil (1st year full) years 2 - 5 depreciates by 20% per year • 5 year pump (non-wearing parts) This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles & 1 chemical nozzle

Suppliers

Company
Product
Description
Supplier Links
Portable Hot Elect. PressureWasher 2,000psi@4.0gpm 6hp 230V - HF-4230-20G1 - Higher Power Supplies, Inc.
Everett, WA, USA
Portable Hot Elect. PressureWasher 2,000psi@4.0gpm 6hp 230V
HF-4230-20G1
Portable Hot Elect. PressureWasher 2,000psi@4.0gpm 6hp 230V HF-4230-20G1
Portable Hot Electric Pressure Washer 2,000 PSI @ 4.0 GPM, 6 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." FEATURES: • Rugged powder coated steel frame • Super efficient schedule 80 coil with one piece molded insulation • Direct Drive, General Pump • Stainless steel coil wrap • 9 gallon poly diesel fuel tank with fuel filter • Commercial / Industrial grade motors • Reliable Beckett burners • High limit over temperature protection • Safety pressure relief valve • Thermo-sensor (prevents over heating in bypass mode) • 230V units include 12' cord (no plug) NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate. Warranty • 1 year motor • 1 year coil (1st year full) years 2 - 5 depreciates by 20% per year • 5 year pump (non-wearing parts) This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles & 1 chemical nozzle

Portable Hot Electric Pressure Washer 2,000 PSI @ 4.0 GPM, 6 HP 230V

*This picture is a representation only.


"These electric motor powered commercial Hot Shot series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."


FEATURES:

• Rugged powder coated steel frame
• Super efficient schedule 80 coil with one piece molded insulation
• Direct Drive, General Pump
• Stainless steel coil wrap
• 9 gallon poly diesel fuel tank with fuel filter
• Commercial / Industrial grade motors
• Reliable Beckett burners
• High limit over temperature protection
• Safety pressure relief valve
• Thermo-sensor (prevents over heating in bypass mode)
• 230V units include 12' cord (no plug)



NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.



Warranty


• 1 year motor
• 1 year coil (1st year full) years 2 - 5 depreciates by 20% per year
• 5 year pump (non-wearing parts) This warranty dose not apply to malfunctions caused by fault or negligence or improper use.


Standard Accessories:


• Gun / wand assembly with quick connects
• 50' high pressure hose with quick connects
• Maxi-Flo 20% chemical injector assembly with quick connects
• 4 high pressure spray nozzles & 1 chemical nozzle

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Pressure Washers
Product Number HF-4230-20G1
Product Name Portable Hot Elect. PressureWasher 2,000psi@4.0gpm 6hp 230V
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3055 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Rear Entry Spray Gun, No Trigger - DGE4012NT - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details