Higher Power Supplies, Inc. Hot PressureWasher Honda GX630 3500psi@5gpm 20 Amp Generator HF-5115PRO-35C

Description
Hot Pressure Washer Honda GX630 3500 PSI @ 5 GPM Ele. start 20 Amp Generator(CAT) - "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. NOTE: These Pro-Super Skid units with 115V include 2400 watt and 20 amp generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged, low-profile frame with powder coated finish • Frame dimensions offer versatile installation 48" L x 40" W x 41" H • Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber • Stainless steel coil wrap, burner hood, and control panel • 15 gallon poly diesel and gasoline fuel tanks with fuel filters • Reliable Honda & Subaru gasoline Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • Cat pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with inisulated grip and quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle
Description
Hot Pressure Washer Honda GX630 3500 PSI @ 5 GPM Ele. start 20 Amp Generator(CAT) - "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. NOTE: These Pro-Super Skid units with 115V include 2400 watt and 20 amp generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged, low-profile frame with powder coated finish • Frame dimensions offer versatile installation 48" L x 40" W x 41" H • Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber • Stainless steel coil wrap, burner hood, and control panel • 15 gallon poly diesel and gasoline fuel tanks with fuel filters • Reliable Honda & Subaru gasoline Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • Cat pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with inisulated grip and quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle

Suppliers

Company
Product
Description
Supplier Links
Hot PressureWasher Honda GX630 3500psi@5gpm 20 Amp Generator - HF-5115PRO-35C - Higher Power Supplies, Inc.
Everett, WA, USA
Hot PressureWasher Honda GX630 3500psi@5gpm 20 Amp Generator
HF-5115PRO-35C
Hot PressureWasher Honda GX630 3500psi@5gpm 20 Amp Generator HF-5115PRO-35C
Hot Pressure Washer Honda GX630 3500 PSI @ 5 GPM Ele. start 20 Amp Generator(CAT) - "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. NOTE: These Pro-Super Skid units with 115V include 2400 watt and 20 amp generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged, low-profile frame with powder coated finish • Frame dimensions offer versatile installation 48" L x 40" W x 41" H • Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber • Stainless steel coil wrap, burner hood, and control panel • 15 gallon poly diesel and gasoline fuel tanks with fuel filters • Reliable Honda & Subaru gasoline Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • Cat pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / wand assembly with inisulated grip and quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle

Hot Pressure Washer Honda GX630 3500 PSI @ 5 GPM Ele. start 20 Amp Generator(CAT) -

"These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."

*This picture is a representation only.

NOTE: These Pro-Super Skid units with 115V include 2400 watt and 20 amp generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate.

FEATURES:

• Rugged, low-profile frame with powder coated finish
• Frame dimensions offer versatile installation 48" L x 40" W x 41" H
• Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber
• Stainless steel coil wrap, burner hood, and control panel
• 15 gallon poly diesel and gasoline fuel tanks with fuel filters
• Reliable Honda & Subaru gasoline Commercial / Industrial electric start engines
• Includes 12 volt battery and marine battery box
• Fully self-contained, no external power required
• Cat pump
• Reliable Beckett burners
• Adjustable thermostat
• 3VX belt system offers balanced power transfer
• Engine and pump oil drains offer easy maintenance
• Safety pressure relief valve

Warranty

• Engine 2 year
• Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year
• Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use.

Standard Accessories:

• Gun / wand assembly with inisulated grip and quick connects
• 50' high pressure hose with quick connects
• Maxi-Flo 20% chemical injector assembly with quick connects
• 4 high pressure spray nozzles and 1 chem nozzle

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Pressure Washers
Product Number HF-5115PRO-35C
Product Name Hot PressureWasher Honda GX630 3500psi@5gpm 20 Amp Generator
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
pro super skid w 115v 2500w 20a generator 1 - 8115PRO-35KLDG - Pressure-Pro
Specs
Water Pressure 3500 psi (2463 m H2O)
Water Flow 480 GPH (505 ml/sec)
View Details
Rear Entry Spray Gun With Weep Seat - YRL2640W - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details