Higher Power Supplies, Inc. Hot PressureWasher Honda GX390 13hp 4000psi@4.0gpm HF-4012-10G

Description
Hot Pressure Washer Honda GX390 13 HP 4000 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged powder coated steel roll cage frame with lifting hook and pneumatic tires. • Super efficent schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • General Pump • 9 gallon poly diesel fuel tank with fuel filter • Commercial / Industrial grade engines • Reliable Beckett burners • High limit over temp protection • Safety pressure relief valve • Thermo-sensor (prevents over heating in bypass mode) Warranty • 1 year engine • 10 year cart • 5 year pump (non-wearing parts) This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / Wand assembly with insulated grip and quick connects. • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle • Dimensions: 45" L x 31" W x 47"H
Description
Hot Pressure Washer Honda GX390 13 HP 4000 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged powder coated steel roll cage frame with lifting hook and pneumatic tires. • Super efficent schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • General Pump • 9 gallon poly diesel fuel tank with fuel filter • Commercial / Industrial grade engines • Reliable Beckett burners • High limit over temp protection • Safety pressure relief valve • Thermo-sensor (prevents over heating in bypass mode) Warranty • 1 year engine • 10 year cart • 5 year pump (non-wearing parts) This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / Wand assembly with insulated grip and quick connects. • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle • Dimensions: 45" L x 31" W x 47"H

Suppliers

Company
Product
Description
Supplier Links
Hot PressureWasher Honda GX390 13hp 4000psi@4.0gpm - HF-4012-10G - Higher Power Supplies, Inc.
Everett, WA, USA
Hot PressureWasher Honda GX390 13hp 4000psi@4.0gpm
HF-4012-10G
Hot PressureWasher Honda GX390 13hp 4000psi@4.0gpm HF-4012-10G
Hot Pressure Washer Honda GX390 13 HP 4000 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged powder coated steel roll cage frame with lifting hook and pneumatic tires. • Super efficent schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • General Pump • 9 gallon poly diesel fuel tank with fuel filter • Commercial / Industrial grade engines • Reliable Beckett burners • High limit over temp protection • Safety pressure relief valve • Thermo-sensor (prevents over heating in bypass mode) Warranty • 1 year engine • 10 year cart • 5 year pump (non-wearing parts) This warranty dose not apply to malfunctions caused by fault or negligence or improper use. Standard Accessories: • Gun / Wand assembly with insulated grip and quick connects. • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle • Dimensions: 45" L x 31" W x 47"H

Hot Pressure Washer Honda GX390 13 HP 4000 PSI @ 4.0 GPM (Gen) Ele. start

*This picture is a representation only.

These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory assembled, tested in the USA, and delivered ready to operate.

FEATURES:

• Rugged powder coated steel roll cage frame with lifting hook and pneumatic tires.
• Super efficent schedule 80 coil with one-piece molded insulation combustion chamber
• Stainless steel coil wrap
• General Pump
• 9 gallon poly diesel fuel tank with fuel filter
• Commercial / Industrial grade engines
• Reliable Beckett burners
• High limit over temp protection
• Safety pressure relief valve
• Thermo-sensor (prevents over heating in bypass mode)



Warranty

• 1 year engine
• 10 year cart
• 5 year pump (non-wearing parts) This warranty dose not apply to malfunctions caused by fault or negligence or improper use.


Standard Accessories:



• Gun / Wand assembly with insulated grip and quick connects.
• 50' high pressure hose with quick connects
• Maxi-Flo 20% chemical injector assembly with quick connects
• 4 high pressure spray nozzles and 1 chem nozzle
• Dimensions: 45" L x 31" W x 47"H

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Pressure Washers
Product Number HF-4012-10G
Product Name Hot PressureWasher Honda GX390 13hp 4000psi@4.0gpm
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

4 wheel portable v belt drive electric models - 4230VB-30G1 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3000 psi (2111 m H2O)
Power 7.5 HP
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Portable Cold Water Pressure Washers (gasoline) - JCW Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2400 to 4000 psi (1689 to 2815 m H2O)
View Details