Monroe Engineering Knob / Handle 28406

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 28406 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
28406
Knob / Handle 28406
Handle Material is Diecast Zinc Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish Insert, Screw & Spring are Made from Carbon Steel Instantly Adjustable to 20-45 Different Handle Positions Depending on Size Handle Color is Black. Orange is Available as Special Order *Also available with 303 stainless steel insert or in 100% solid stainless steel
  • Handle Material is Diecast Zinc
  • Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish
  • Insert, Screw & Spring are Made from Carbon Steel
  • Instantly Adjustable to 20-45 Different Handle Positions Depending on Size
  • Handle Color is Black. Orange is Available as Special Order
  • *Also available with 303 stainless steel insert or in 100% solid stainless steel
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 28406
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black, Orange
Features AngleMount
Handle Material Metal
Material Description Die-Cast Zinc, Steel, Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Tubular Handle - ETH - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Painted, Black Matte
Handle Material Metal
View Details