Monroe Engineering Knob / Handle 25302

Description
All Steel Construction with Beautiful Black Oxide FInish and Black Plastic Ball for an Attractive Appearance Low Profile with Long Arm Reach for Limited Space Requirements Available in 0° or 15° Handle Angles
Description
All Steel Construction with Beautiful Black Oxide FInish and Black Plastic Ball for an Attractive Appearance Low Profile with Long Arm Reach for Limited Space Requirements Available in 0° or 15° Handle Angles

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 25302 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
25302
Knob / Handle 25302
All Steel Construction with Beautiful Black Oxide FInish and Black Plastic Ball for an Attractive Appearance Low Profile with Long Arm Reach for Limited Space Requirements Available in 0° or 15° Handle Angles
  • All Steel Construction with Beautiful Black Oxide FInish and Black Plastic Ball for an Attractive Appearance
  • Low Profile with Long Arm Reach for Limited Space Requirements
  • Available in 0° or 15° Handle Angles
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 25302
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black Oxide Finish
Features AngleMount (optional feature)
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 495 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34313 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Assembly housing KG - KG - MBK311/GB -  - Schmersal Inc.
Specs
Height 3.31 inches (84 mm)
Tapered Handle Diameter 3.35 inches (85 mm)
View Details