Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
MONROE ENGINEERING
30945 -- KNOB / HANDLE
Monroe Engineering
Knob / Handle
30945
Description
Material - Duroplast Finish - Black Tapped Blind Hole
Monroe Engineering
Done
Description
Material - Duroplast Finish - Black Tapped Blind Hole
Suppliers
Company
Product
Description
Supplier Links
Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
30945
Knob / Handle
30945
Material - Duroplast Finish - Black Tapped Blind Hole
Material - Duroplast
Finish - Black
Tapped Blind Hole
Supplier's Site
Technical Specifications
Monroe Engineering
Product Category
Handles and Pulls (industrial)
Product Number
30945
Product Name
Knob / Handle
Handle Type
Handle Sleeve
Colors / Finishes Available
Black
Handle Material
Plastic
Material Description
Duroplast
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Oval Aluminum Handle
548
Specs
Handle Material
Metal
Height
2 inches (50.8 mm)
Handle Length
6 inches (152 mm)
View Details
3
suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
3" Between Centers of Mounting Holes, 0.313" Dia. Handle
A 9B44-A3010
Specs
Handle Type
Round Type Handle
Material Description
Brass
Height
1.31 inches (33.35 mm)
View Details
RS Components, Ltd.
Locking Handles
1363616
Specs
Handle Type
Compression latch
Features
Locking/Latching; Key Lock
Material Description
Stainless steel
View Details
Anderson Power Products
SB ® 350/SBE ® 320/SBX ® 350 Handles – Gray
995G2
View Details