Monroe Engineering Knob / Handle 48454

Description
Handle Material - Zinc or Thermoplastic Insert Material - Carbon Steel Steel Spring and Screw Insert Machined from Solid Bar Plastic Handles have a Molded in Metal Spline Insert Handle Color - Black, Orange Available Plastic Handle also available in Red, Blue, Green and Yellow Instantly Adjustable to 20-45 Positions Depending on Size Also available with 303 Stainless Steel Insert, Spring and Screw.
Description
Handle Material - Zinc or Thermoplastic Insert Material - Carbon Steel Steel Spring and Screw Insert Machined from Solid Bar Plastic Handles have a Molded in Metal Spline Insert Handle Color - Black, Orange Available Plastic Handle also available in Red, Blue, Green and Yellow Instantly Adjustable to 20-45 Positions Depending on Size Also available with 303 Stainless Steel Insert, Spring and Screw.

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 48454 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
48454
Knob / Handle 48454
Handle Material - Zinc or Thermoplastic Insert Material - Carbon Steel Steel Spring and Screw Insert Machined from Solid Bar Plastic Handles have a Molded in Metal Spline Insert Handle Color - Black, Orange Available Plastic Handle also available in Red, Blue, Green and Yellow Instantly Adjustable to 20-45 Positions Depending on Size Also available with 303 Stainless Steel Insert, Spring and Screw.
  • Handle Material - Zinc or Thermoplastic
  • Insert Material - Carbon Steel
  • Steel Spring and Screw
  • Insert Machined from Solid Bar
  • Plastic Handles have a Molded in Metal Spline Insert
  • Handle Color - Black, Orange Available
  • Plastic Handle also available in Red, Blue, Green and Yellow
  • Instantly Adjustable to 20-45 Positions Depending on Size

Also available with 303 Stainless Steel Insert, Spring and Screw.

Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 48454
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black, Orange, Red, Blue, Green, Yellow
Features AngleMount
Handle Material Metal; Plastic
Material Description Thermoplastic or Zinc, Steel Stud
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Handles - 1831629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type FlushPull
Material Description Stainless steel
Height 2.44 inches (62 mm)
View Details
Aluminum Grip Handle (Offset) - AGH-F400SL - AGH-F400SL - Sugatsune America, Inc.
Specs
Colors / Finishes Available MatteSilver, Anodised
Handle Material Metal
Material Description Aluminum
View Details