Monroe Engineering | |
---|---|
Product Category | Handles and Pulls (industrial) |
Product Number | 26240 |
Product Name | Knob / Handle |
Handle Type | Lever |
Colors / Finishes Available | Black Oxide Finish |
Handle Material | Metal; Plastic |
Material Description | Steel |
Height | 1.5 inches (38.1 mm) |