Monroe Engineering Knob / Handle 27150

Description
Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish Totally Enclosed Construction Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need
Description
Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish Totally Enclosed Construction Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 27150 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
27150
Knob / Handle 27150
Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish Totally Enclosed Construction Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need
  • Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish
  • Totally Enclosed Construction
  • Black Plastic Ball Knob on Handle End for a Beautiful finished appearance.
  • 5 Heavy Duty Sizes to Meet Every Need
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 27150
Product Name Knob / Handle
Handle Type Adjustable
Handle Material Metal; Plastic
Material Description Steel with Plastic Knob
Height 3.43 inches (87.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 36-8356-ND - DigiKey
Keystone Electronics Corp.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Front
View Details
2 suppliers
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.75 inches (44.45 mm)
View Details
Drawer Handles & Cabinet Handles - 2845545 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Glass Filled Nylon
Height 1.77 inches (45 mm)
View Details