Monroe Engineering Knob / Handle 28401

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 28401 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
28401
Knob / Handle 28401
Handle Material is Diecast Zinc Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish Insert, Screw & Spring are Made from Carbon Steel Instantly Adjustable to 20-45 Different Handle Positions Depending on Size Handle Color is Black. Orange is Available as Special Order *Also available with 303 stainless steel insert or in 100% solid stainless steel
  • Handle Material is Diecast Zinc
  • Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish
  • Insert, Screw & Spring are Made from Carbon Steel
  • Instantly Adjustable to 20-45 Different Handle Positions Depending on Size
  • Handle Color is Black. Orange is Available as Special Order
  • *Also available with 303 stainless steel insert or in 100% solid stainless steel
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 28401
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black, Orange
Features AngleMount
Handle Material Metal
Material Description Die-Cast Zinc, Steel, Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Oval Aluminum Handle - 543 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Ergostyle® Front Mounted Bridge Handles by ELESA® - 34467 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Gray/Black
Handle Material Plastic
Material Description Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
U-shaped Pull - with Washer - UNF-125-CR-W - NBK America LLC
Specs
Handle Type Extruded Pull / Ledge Handle; 2-point Handle
Height 1.12 inches (28.5 mm)
Handle Length 5.55 inches (141 mm)
View Details