Monroe Engineering Knob / Handle 39650

Description
Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish Totally Enclosed Construction Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need
Description
Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish Totally Enclosed Construction Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 39650 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
39650
Knob / Handle 39650
Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish Totally Enclosed Construction Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need
  • Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish
  • Totally Enclosed Construction
  • Black Plastic Ball Knob on Handle End for a Beautiful finished appearance.
  • 5 Heavy Duty Sizes to Meet Every Need
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 39650
Product Name Knob / Handle
Handle Type Adjustable
Handle Material Metal; Plastic
Material Description Steel with Plastic Knob
Height 3.43 inches (87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2845526 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.6299 inches (16 mm)
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
SUS 304 LARGE HANDLE - MDH-PS1200 - MDH-PS1200 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Drawer Handles & Cabinet Handles - 2565589 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 1.3 inches (33 mm)
View Details
2 suppliers