Kooltronic, Inc. Datasheets for Air Conditioners

Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important.  Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed.  Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more

Product Name Notes
Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air...
Kooltronic Trimline Water-Cooled Series Air Conditioners are recommended for applications with extreme ambient temperatures and/or severely contaminated environments with a reliable supply of cool, clean water. These high-quality water-cooled AC...
Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure...
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height...
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless...
The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1...
The Kooltronic Profile Series DP17 Air Conditioners easily mount internally or externally to standard electrical cabinets. Made in the USA, the Profile Series AC units feature a NEMA 12/3R rating,...
The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with...
The Micro-Mini Air Conditioner Series by Kooltronic are ideal for space-limited enclosure applications. With a cooling capacity up to 1,000 BTU/H, the Kooltronic Micro-Mini AC units feature a NEMA 12...
The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with...