Kooltronic, Inc. SlimKool Series SP36 Air Conditioners K2NA4C8SP36L

Description
The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with heights ranging from 28 to 43 inches. These models offer capacities from 4,000 to 11,000 BTU/H, and can operate in ambient temperatures between -20 and 131 degrees Fahrenheit. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell with ANSI 61 Gray Polyester Powder Coating Internal Corrosion Protection (NEMA 4X Models Only) NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Stainless Steel Shell (NEMA 4X models) UL/CUL Listed
Datasheet
Description
The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with heights ranging from 28 to 43 inches. These models offer capacities from 4,000 to 11,000 BTU/H, and can operate in ambient temperatures between -20 and 131 degrees Fahrenheit. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell with ANSI 61 Gray Polyester Powder Coating Internal Corrosion Protection (NEMA 4X Models Only) NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Stainless Steel Shell (NEMA 4X models) UL/CUL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimKool Series SP36 Air Conditioners - K2NA4C8SP36L - Kooltronic, Inc.
Pennington, NJ, United States
SlimKool Series SP36 Air Conditioners
K2NA4C8SP36L
SlimKool Series SP36 Air Conditioners K2NA4C8SP36L
The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with heights ranging from 28 to 43 inches. These models offer capacities from 4,000 to 11,000 BTU/H, and can operate in ambient temperatures between -20 and 131 degrees Fahrenheit. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell with ANSI 61 Gray Polyester Powder Coating Internal Corrosion Protection (NEMA 4X Models Only) NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Stainless Steel Shell (NEMA 4X models) UL/CUL Listed

The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with heights ranging from 28 to 43 inches. These models offer capacities from 4,000 to 11,000 BTU/H, and can operate in ambient temperatures between -20 and 131 degrees Fahrenheit.

  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compact Design/Slim Mounting Footprints
  • Compressor Short Cycle Protector
  • Condenser Impeller Cycling Control
  • Epoxy-Coated Condenser and Evaporator Coils
  • Filter
  • Heavy-Duty Steel Shell with ANSI 61 Gray Polyester Powder Coating
  • Internal Corrosion Protection (NEMA 4X Models Only)
  • NEMA 12, 3R & 4 Ratings Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Stainless Steel Shell (NEMA 4X models)
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K2NA4C8SP36L
Product Name SlimKool Series SP36 Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6301B460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details