Kooltronic, Inc. Hazardous Location Series HL28LV Air Conditioners KA4C3HL28LV

Description
The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to 24,000 BTU/H in single and 3-phase power. Many features such as a programmable thermostat, compressor short cycling protector, and Hi/Lo temperature alarm are standard. These units are offered at a lower cost and are easily maintained when compared to traditionally designed hazardous location units. All models UL Listed and Recognized Closed-Loop Cooling Compressor Short Cycle Protector Filter Interior and Exterior Purge Connections Maintains NEMA 12, 3R & 4/4X Ratings (UL50) Painted Condenser and Evaporator Coils Pressure Compensation Terminal Block Programmable Temperature Alarm Programmable Thermostat Shock and Vibration Resistance Stainless Steel Shell Zero ODP Refrigerant (R134a)
Datasheet
Description
The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to 24,000 BTU/H in single and 3-phase power. Many features such as a programmable thermostat, compressor short cycling protector, and Hi/Lo temperature alarm are standard. These units are offered at a lower cost and are easily maintained when compared to traditionally designed hazardous location units. All models UL Listed and Recognized Closed-Loop Cooling Compressor Short Cycle Protector Filter Interior and Exterior Purge Connections Maintains NEMA 12, 3R & 4/4X Ratings (UL50) Painted Condenser and Evaporator Coils Pressure Compensation Terminal Block Programmable Temperature Alarm Programmable Thermostat Shock and Vibration Resistance Stainless Steel Shell Zero ODP Refrigerant (R134a)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Series HL28LV Air Conditioners - KA4C3HL28LV - Kooltronic, Inc.
Pennington, NJ, United States
Hazardous Location Series HL28LV Air Conditioners
KA4C3HL28LV
Hazardous Location Series HL28LV Air Conditioners KA4C3HL28LV
The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to 24,000 BTU/H in single and 3-phase power. Many features such as a programmable thermostat, compressor short cycling protector, and Hi/Lo temperature alarm are standard. These units are offered at a lower cost and are easily maintained when compared to traditionally designed hazardous location units. All models UL Listed and Recognized Closed-Loop Cooling Compressor Short Cycle Protector Filter Interior and Exterior Purge Connections Maintains NEMA 12, 3R & 4/4X Ratings (UL50) Painted Condenser and Evaporator Coils Pressure Compensation Terminal Block Programmable Temperature Alarm Programmable Thermostat Shock and Vibration Resistance Stainless Steel Shell Zero ODP Refrigerant (R134a)

The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to 24,000 BTU/H in single and 3-phase power. Many features such as a programmable thermostat, compressor short cycling protector, and Hi/Lo temperature alarm are standard. These units are offered at a lower cost and are easily maintained when compared to traditionally designed hazardous location units.

  • All models UL Listed and Recognized
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Filter
  • Interior and Exterior Purge Connections
  • Maintains NEMA 12, 3R & 4/4X Ratings (UL50)
  • Painted Condenser and Evaporator Coils
  • Pressure Compensation Terminal Block
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Shock and Vibration Resistance
  • Stainless Steel Shell
  • Zero ODP Refrigerant (R134a)
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number KA4C3HL28LV
Product Name Hazardous Location Series HL28LV Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details