Kooltronic, Inc. Guardian DP43 NEMA 4 Air Conditioners KNA4C7DP43L

Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. Baked Powder Finish Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed
Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. Baked Powder Finish Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed
Datasheet
Datasheet Summary
Powered by GS/AI

The Guardian DP43 NEMA 4 Air Conditioner, model KNA4C7DP43L, is designed for use in environments requiring protection from washdown and storm conditions. It has a cooling capacity of 7,000 BTU/H and operates effectively in ambient temperatures ranging from -20°F to 125°F. This unit features a built-in condensate evaporator, ensuring no need for a drain under normal conditions, and utilizes CFC-free refrigerant, contributing to environmental safety. The air conditioner is equipped with a closed-loop cooling system that maintains stable temperature control while preventing dust and humidity from entering the enclosure. It includes a programmable thermostat and temperature alarm for monitoring and control. The unit's heavy-duty steel shell is finished with baked powder coating for durability, and it is UL/CUL listed, ensuring compliance with safety standards. The Guardian DP43 is suitable for various industrial applications, including telecommunications and manufacturing, where reliable cooling is essential.

Datasheet Summary
Powered by GS/AI

The Guardian DP43 NEMA 4 Air Conditioner, model KNA4C7DP43L, is designed for use in environments requiring protection from washdown and storm conditions. It has a cooling capacity of 7,000 BTU/H and operates effectively in ambient temperatures ranging from -20°F to 125°F. This unit features a built-in condensate evaporator, ensuring no need for a drain under normal conditions, and utilizes CFC-free refrigerant, contributing to environmental safety. The air conditioner is equipped with a closed-loop cooling system that maintains stable temperature control while preventing dust and humidity from entering the enclosure. It includes a programmable thermostat and temperature alarm for monitoring and control. The unit's heavy-duty steel shell is finished with baked powder coating for durability, and it is UL/CUL listed, ensuring compliance with safety standards. The Guardian DP43 is suitable for various industrial applications, including telecommunications and manufacturing, where reliable cooling is essential.

Suppliers

Company
Product
Description
Supplier Links
Guardian DP43 NEMA 4 Air Conditioners - KNA4C7DP43L - Kooltronic, Inc.
Pennington, NJ, United States
Guardian DP43 NEMA 4 Air Conditioners
KNA4C7DP43L
Guardian DP43 NEMA 4 Air Conditioners KNA4C7DP43L
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. Baked Powder Finish Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters.

  • Baked Powder Finish
  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Impeller Speed Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • Filter
  • Heavy-Duty Steel Shell
  • NEMA 12, 3R & 4 Ratings Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number KNA4C7DP43L
Product Name Guardian DP43 NEMA 4 Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details