Kooltronic, Inc. Hazardous Location Series HL58LV Air Conditioners K3A4C18HL58LV

Description
The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to 24,000 BTU/H in single and 3-phase power. Many features such as a programmable thermostat, compressor short cycling protector, and Hi/Lo temperature alarm are standard. These units are offered at a lower cost and are easily maintained when compared to traditionally designed hazardous location units. All models UL Listed and Recognized Closed-Loop Cooling Compressor Short Cycle Protector Filter Interior and Exterior Purge Connections Internal Corrosion Protection Maintains NEMA 12, 3R & 4/4X Ratings (UL50) Painted Condenser and Evaporator Coils Pressure Compensation Terminal Block Programmable Temperature Alarm Programmable Thermostat Shock and Vibration Resistance Stainless Steel Shell Zero ODP Refrigerant
Datasheet
Description
The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to 24,000 BTU/H in single and 3-phase power. Many features such as a programmable thermostat, compressor short cycling protector, and Hi/Lo temperature alarm are standard. These units are offered at a lower cost and are easily maintained when compared to traditionally designed hazardous location units. All models UL Listed and Recognized Closed-Loop Cooling Compressor Short Cycle Protector Filter Interior and Exterior Purge Connections Internal Corrosion Protection Maintains NEMA 12, 3R & 4/4X Ratings (UL50) Painted Condenser and Evaporator Coils Pressure Compensation Terminal Block Programmable Temperature Alarm Programmable Thermostat Shock and Vibration Resistance Stainless Steel Shell Zero ODP Refrigerant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Series HL58LV Air Conditioners - K3A4C18HL58LV - Kooltronic, Inc.
Pennington, NJ, United States
Hazardous Location Series HL58LV Air Conditioners
K3A4C18HL58LV
Hazardous Location Series HL58LV Air Conditioners K3A4C18HL58LV
The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to 24,000 BTU/H in single and 3-phase power. Many features such as a programmable thermostat, compressor short cycling protector, and Hi/Lo temperature alarm are standard. These units are offered at a lower cost and are easily maintained when compared to traditionally designed hazardous location units. All models UL Listed and Recognized Closed-Loop Cooling Compressor Short Cycle Protector Filter Interior and Exterior Purge Connections Internal Corrosion Protection Maintains NEMA 12, 3R & 4/4X Ratings (UL50) Painted Condenser and Evaporator Coils Pressure Compensation Terminal Block Programmable Temperature Alarm Programmable Thermostat Shock and Vibration Resistance Stainless Steel Shell Zero ODP Refrigerant

The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to 24,000 BTU/H in single and 3-phase power. Many features such as a programmable thermostat, compressor short cycling protector, and Hi/Lo temperature alarm are standard. These units are offered at a lower cost and are easily maintained when compared to traditionally designed hazardous location units.

  • All models UL Listed and Recognized
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Filter
  • Interior and Exterior Purge Connections
  • Internal Corrosion Protection
  • Maintains NEMA 12, 3R & 4/4X Ratings (UL50)
  • Painted Condenser and Evaporator Coils
  • Pressure Compensation Terminal Block
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Shock and Vibration Resistance
  • Stainless Steel Shell
  • Zero ODP Refrigerant
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K3A4C18HL58LV
Product Name Hazardous Location Series HL58LV Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3161SLA2N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details