Kooltronic, Inc. Advantage Top-Mount Air Conditioners KA4C6RTL

Description
Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in various sizes, voltages, and mounting configurations. CFC-Free Refrigerant Closed-Loop Cooling Digital Temperature Display Filter Head Pressure Control Low Ambient Kit Low Temperature Control Thermostat NEMA 12 & 3R Ratings Maintained (UL50) Painted Metal Grille UL/CUL Listed
Datasheet
Description
Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in various sizes, voltages, and mounting configurations. CFC-Free Refrigerant Closed-Loop Cooling Digital Temperature Display Filter Head Pressure Control Low Ambient Kit Low Temperature Control Thermostat NEMA 12 & 3R Ratings Maintained (UL50) Painted Metal Grille UL/CUL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantage Top-Mount Air Conditioners - KA4C6RTL - Kooltronic, Inc.
Pennington, NJ, United States
Advantage Top-Mount Air Conditioners
KA4C6RTL
Advantage Top-Mount Air Conditioners KA4C6RTL
Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in various sizes, voltages, and mounting configurations. CFC-Free Refrigerant Closed-Loop Cooling Digital Temperature Display Filter Head Pressure Control Low Ambient Kit Low Temperature Control Thermostat NEMA 12 & 3R Ratings Maintained (UL50) Painted Metal Grille UL/CUL Listed

Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in various sizes, voltages, and mounting configurations.

  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Digital Temperature Display
  • Filter
  • Head Pressure Control
  • Low Ambient Kit
  • Low Temperature Control Thermostat
  • NEMA 12 & 3R Ratings Maintained (UL50)
  • Painted Metal Grille
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number KA4C6RTL
Product Name Advantage Top-Mount Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details