Kooltronic, Inc. GuardianX DP53 NEMA 4X Air Conditioners K2NA6C18DP53LV

Description
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. 208/230/220 & 480 Volt Models Compressor Short Cycle Protector Closed-Loop Cooling Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Refrigerant-Free Aluminum Element Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell UL/CUL Listed Zero ODP Refrigerant
Datasheet
Description
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. 208/230/220 & 480 Volt Models Compressor Short Cycle Protector Closed-Loop Cooling Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Refrigerant-Free Aluminum Element Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell UL/CUL Listed Zero ODP Refrigerant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GuardianX DP53 NEMA 4X Air Conditioners - K2NA6C18DP53LV - Kooltronic, Inc.
Pennington, NJ, United States
GuardianX DP53 NEMA 4X Air Conditioners
K2NA6C18DP53LV
GuardianX DP53 NEMA 4X Air Conditioners K2NA6C18DP53LV
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. 208/230/220 & 480 Volt Models Compressor Short Cycle Protector Closed-Loop Cooling Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Refrigerant-Free Aluminum Element Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell UL/CUL Listed Zero ODP Refrigerant

The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions.

  • 208/230/220 & 480 Volt Models
  • Compressor Short Cycle Protector
  • Closed-Loop Cooling
  • Condenser Blower Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • External junction box for permanent wiring connections
  • Filters
  • Internal Corrosion Protection
  • NEMA 4X Rating Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Refrigerant-Free Aluminum Element
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • Stainless Steel Shell
  • UL/CUL Listed
  • Zero ODP Refrigerant
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K2NA6C18DP53LV
Product Name GuardianX DP53 NEMA 4X Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details