Kooltronic, Inc. Guardian DP50 NEMA 4 Air Conditioners K3NA4C14DP50L

Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 208/230/220 & 480 Volt Models Baked Powder Finish Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller (208/230/220V models) Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed Zero ODP Refrigerant
Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 208/230/220 & 480 Volt Models Baked Powder Finish Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller (208/230/220V models) Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed Zero ODP Refrigerant
Datasheet
Datasheet Summary
Powered by GS/AI

The Guardian DP50 NEMA 4 Air Conditioner (part number K2NA6C14DP50L) is designed for NEMA 4 enclosure applications, providing protection against environmental hazards such as washdown and storm conditions. It features a closed-loop cooling system, which helps maintain stable temperature control while preventing dust and humidity from entering the enclosure. The unit is equipped with epoxy-coated condenser and evaporator coils for enhanced durability and longevity. This model includes a built-in condensate evaporator, eliminating the need for a drain under normal operating conditions. It operates with a zero ozone depletion potential refrigerant and is UL/CUL listed for safety. The programmable thermostat allows for remote monitoring and control, while a programmable temperature alarm alerts users to any temperature irregularities. The heavy-duty steel shell construction ensures robustness, making it suitable for outdoor cabinet applications, particularly in telecommunications. The Guardian DP50 is compatible with various electrical enclosures, maintaining NEMA 12, 3R, and 4 ratings. It also offers optional features such as remote monitoring and enclosure heaters to further enhance reliability in challenging environments.

Datasheet Summary
Powered by GS/AI

The Guardian DP50 NEMA 4 Air Conditioner (part number K2NA6C14DP50L) is designed for NEMA 4 enclosure applications, providing protection against environmental hazards such as washdown and storm conditions. It features a closed-loop cooling system, which helps maintain stable temperature control while preventing dust and humidity from entering the enclosure. The unit is equipped with epoxy-coated condenser and evaporator coils for enhanced durability and longevity. This model includes a built-in condensate evaporator, eliminating the need for a drain under normal operating conditions. It operates with a zero ozone depletion potential refrigerant and is UL/CUL listed for safety. The programmable thermostat allows for remote monitoring and control, while a programmable temperature alarm alerts users to any temperature irregularities. The heavy-duty steel shell construction ensures robustness, making it suitable for outdoor cabinet applications, particularly in telecommunications. The Guardian DP50 is compatible with various electrical enclosures, maintaining NEMA 12, 3R, and 4 ratings. It also offers optional features such as remote monitoring and enclosure heaters to further enhance reliability in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Guardian DP50 NEMA 4 Air Conditioners - K3NA4C14DP50L - Kooltronic, Inc.
Pennington, NJ, United States
Guardian DP50 NEMA 4 Air Conditioners
K3NA4C14DP50L
Guardian DP50 NEMA 4 Air Conditioners K3NA4C14DP50L
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 208/230/220 & 480 Volt Models Baked Powder Finish Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller (208/230/220V models) Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed Zero ODP Refrigerant

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters.

  • 208/230/220 & 480 Volt Models
  • Baked Powder Finish
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Blower Controller (208/230/220V models)
  • Epoxy-Coated Condenser and Evaporator Coils
  • External junction box for permanent wiring connections
  • Filters
  • Heavy-Duty Steel Shell
  • NEMA 12, 3R & 4 Ratings Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • UL/CUL Listed
  • Zero ODP Refrigerant
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K3NA4C14DP50L
Product Name Guardian DP50 NEMA 4 Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details