Kooltronic, Inc. GuardianX DP47 NEMA 4X Air Conditioners K2NA4C9DP47LV

Description
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Thermostat Programmable Temperature Alarm Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell UL/CUL Listed
Datasheet
Description
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Thermostat Programmable Temperature Alarm Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell UL/CUL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GuardianX DP47 NEMA 4X Air Conditioners - K2NA4C9DP47LV - Kooltronic, Inc.
Pennington, NJ, United States
GuardianX DP47 NEMA 4X Air Conditioners
K2NA4C9DP47LV
GuardianX DP47 NEMA 4X Air Conditioners K2NA4C9DP47LV
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Thermostat Programmable Temperature Alarm Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell UL/CUL Listed

The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions.

  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Impeller Speed Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • Filter
  • Internal Corrosion Protection
  • NEMA 4X Rating Maintained (UL50)
  • Programmable Thermostat
  • Programmable Temperature Alarm
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • Stainless Steel Shell
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K2NA4C9DP47LV
Product Name GuardianX DP47 NEMA 4X Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3245A460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details