Kooltronic, Inc. Access Series DSP23 Air Conditioners KA4C2DSP23L

Description
Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating efficiency and increase longevity for electrical components in smaller, limited-space enclosures such as self-service kiosks, ATMs, or cabinets with egress limitations. Access Series Air Conditioners are suitable for mounting onto the doors or panels of electrical enclosures and control cabinets found in many industrial applications. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Heavy-duty Steel Shell NEMA 12 & 3R Ratings Maintained (UL50) Programmable Temperature Alarm* Programmable Thermostat UL/cUL Listed
Datasheet
Description
Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating efficiency and increase longevity for electrical components in smaller, limited-space enclosures such as self-service kiosks, ATMs, or cabinets with egress limitations. Access Series Air Conditioners are suitable for mounting onto the doors or panels of electrical enclosures and control cabinets found in many industrial applications. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Heavy-duty Steel Shell NEMA 12 & 3R Ratings Maintained (UL50) Programmable Temperature Alarm* Programmable Thermostat UL/cUL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Access Series DSP23 Air Conditioners - KA4C2DSP23L - Kooltronic, Inc.
Pennington, NJ, United States
Access Series DSP23 Air Conditioners
KA4C2DSP23L
Access Series DSP23 Air Conditioners KA4C2DSP23L
Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating efficiency and increase longevity for electrical components in smaller, limited-space enclosures such as self-service kiosks, ATMs, or cabinets with egress limitations. Access Series Air Conditioners are suitable for mounting onto the doors or panels of electrical enclosures and control cabinets found in many industrial applications. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Heavy-duty Steel Shell NEMA 12 & 3R Ratings Maintained (UL50) Programmable Temperature Alarm* Programmable Thermostat UL/cUL Listed

Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating efficiency and increase longevity for electrical components in smaller, limited-space enclosures such as self-service kiosks, ATMs, or cabinets with egress limitations. Access Series Air Conditioners are suitable for mounting onto the doors or panels of electrical enclosures and control cabinets found in many industrial applications.

  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compact Design/Slim Mounting Footprints
  • Compressor Short Cycle Protector
  • Condenser Impeller Cycling Control
  • Epoxy-Coated Condenser and Evaporator Coils
  • Heavy-duty Steel Shell
  • NEMA 12 & 3R Ratings Maintained (UL50)
  • Programmable Temperature Alarm*
  • Programmable Thermostat
  • UL/cUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number KA4C2DSP23L
Product Name Access Series DSP23 Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details