Kooltronic, Inc. SlimKool Series SP28 Air Conditioners KNA4C4SP28LV

Description
The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with heights ranging from 28 to 43 inches. These models offer capacities from 4,000 to 11,000 BTU/H, and can operate in ambient temperatures between -20 and 131 degrees Fahrenheit. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell with ANSI 61 Gray Polyester Powder Coating Internal Corrosion Protection (NEMA 4X Models Only) NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Stainless Steel Shell (NEMA 4X models) UL/CUL Listed
Datasheet
Description
The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with heights ranging from 28 to 43 inches. These models offer capacities from 4,000 to 11,000 BTU/H, and can operate in ambient temperatures between -20 and 131 degrees Fahrenheit. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell with ANSI 61 Gray Polyester Powder Coating Internal Corrosion Protection (NEMA 4X Models Only) NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Stainless Steel Shell (NEMA 4X models) UL/CUL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimKool Series SP28 Air Conditioners - KNA4C4SP28LV - Kooltronic, Inc.
Pennington, NJ, United States
SlimKool Series SP28 Air Conditioners
KNA4C4SP28LV
SlimKool Series SP28 Air Conditioners KNA4C4SP28LV
The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with heights ranging from 28 to 43 inches. These models offer capacities from 4,000 to 11,000 BTU/H, and can operate in ambient temperatures between -20 and 131 degrees Fahrenheit. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell with ANSI 61 Gray Polyester Powder Coating Internal Corrosion Protection (NEMA 4X Models Only) NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Stainless Steel Shell (NEMA 4X models) UL/CUL Listed

The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with heights ranging from 28 to 43 inches. These models offer capacities from 4,000 to 11,000 BTU/H, and can operate in ambient temperatures between -20 and 131 degrees Fahrenheit.

  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compact Design/Slim Mounting Footprints
  • Compressor Short Cycle Protector
  • Condenser Impeller Cycling Control
  • Epoxy-Coated Condenser and Evaporator Coils
  • Filter
  • Heavy-Duty Steel Shell with ANSI 61 Gray Polyester Powder Coating
  • Internal Corrosion Protection (NEMA 4X Models Only)
  • NEMA 12, 3R & 4 Ratings Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Stainless Steel Shell (NEMA 4X models)
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number KNA4C4SP28LV
Product Name SlimKool Series SP28 Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3461C460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details