Kooltronic, Inc. Guardian DP47 NEMA 4 Air Conditioners K2NA4C9DP47L

Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. Baked Powder Finish Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed
Datasheet
Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. Baked Powder Finish Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guardian DP47 NEMA 4 Air Conditioners - K2NA4C9DP47L - Kooltronic, Inc.
Pennington, NJ, United States
Guardian DP47 NEMA 4 Air Conditioners
K2NA4C9DP47L
Guardian DP47 NEMA 4 Air Conditioners K2NA4C9DP47L
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. Baked Powder Finish Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters.

  • Baked Powder Finish
  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Impeller Speed Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • Filter
  • Heavy-Duty Steel Shell
  • NEMA 12, 3R & 4 Ratings Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K2NA4C9DP47L
Product Name Guardian DP47 NEMA 4 Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details