Kooltronic, Inc. Datasheets for Enclosure Air Conditioners
Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures.
Enclosure Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air... | |
| Kooltronic Trimline Water-Cooled Series Air Conditioners are recommended for applications with extreme ambient temperatures and/or severely contaminated environments with a reliable supply of cool, clean water. These high-quality water-cooled AC... | |
| Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure... | |
| The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height... | |
| The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless... | |
| The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1... | |
| The Kooltronic Profile Series DP17 Air Conditioners easily mount internally or externally to standard electrical cabinets. Made in the USA, the Profile Series AC units feature a NEMA 12/3R rating,... | |
| The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with... | |
| The Micro-Mini Air Conditioner Series by Kooltronic are ideal for space-limited enclosure applications. With a cooling capacity up to 1,000 BTU/H, the Kooltronic Micro-Mini AC units feature a NEMA 12... | |
| The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with... |