Kooltronic, Inc. Guardian DP53 NEMA 4 Air Conditioners K2NA6C18DP53L

Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 208/230/220 & 480 Volt Models Baked Powder Finish Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed Zero ODP Refrigerant
Datasheet
Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 208/230/220 & 480 Volt Models Baked Powder Finish Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed Zero ODP Refrigerant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guardian DP53 NEMA 4 Air Conditioners - K2NA6C18DP53L - Kooltronic, Inc.
Pennington, NJ, United States
Guardian DP53 NEMA 4 Air Conditioners
K2NA6C18DP53L
Guardian DP53 NEMA 4 Air Conditioners K2NA6C18DP53L
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 208/230/220 & 480 Volt Models Baked Powder Finish Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed Zero ODP Refrigerant

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters.

  • 208/230/220 & 480 Volt Models
  • Baked Powder Finish
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Blower Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • External junction box for permanent wiring connections
  • Filters
  • Heavy-Duty Steel Shell
  • NEMA 12, 3R & 4 Ratings Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • UL/CUL Listed
  • Zero ODP Refrigerant
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K2NA6C18DP53L
Product Name Guardian DP53 NEMA 4 Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details