Kooltronic, Inc. Guardian Series DP24 Air Conditioners K3NA4C3DP24L

Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 208/230/200 & 480 Volt Models Baked Powder Finish Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed
Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 208/230/200 & 480 Volt Models Baked Powder Finish Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed
Datasheet
Datasheet Summary
Powered by GS/AI

The Guardian DP24 480 Volt Air Conditioner, model K3NA4C3DP24L, is designed for NEMA 4 applications, providing protection against washdown and outdoor storm conditions. It has a cooling capacity of 3000 BTU/H and operates efficiently in ambient temperatures ranging from -20°F to 125°F. The unit features a built-in condensate evaporator, CFC-free refrigerant, and a closed-loop cooling system, ensuring stable temperature control while excluding dust and humidity. This model includes a programmable thermostat and temperature alarm for enhanced monitoring and control. It is UL/CUL listed, ensuring compliance with safety standards. The heavy-duty steel shell offers durability, while epoxy-coated coils enhance longevity. Weighing approximately 69.2 lbs, this air conditioner is suitable for various industrial applications, including telecommunications and manufacturing environments.

Datasheet Summary
Powered by GS/AI

The Guardian DP24 480 Volt Air Conditioner, model K3NA4C3DP24L, is designed for NEMA 4 applications, providing protection against washdown and outdoor storm conditions. It has a cooling capacity of 3000 BTU/H and operates efficiently in ambient temperatures ranging from -20°F to 125°F. The unit features a built-in condensate evaporator, CFC-free refrigerant, and a closed-loop cooling system, ensuring stable temperature control while excluding dust and humidity. This model includes a programmable thermostat and temperature alarm for enhanced monitoring and control. It is UL/CUL listed, ensuring compliance with safety standards. The heavy-duty steel shell offers durability, while epoxy-coated coils enhance longevity. Weighing approximately 69.2 lbs, this air conditioner is suitable for various industrial applications, including telecommunications and manufacturing environments.

Suppliers

Company
Product
Description
Supplier Links
Guardian Series DP24 Air Conditioners - K3NA4C3DP24L - Kooltronic, Inc.
Pennington, NJ, United States
Guardian Series DP24 Air Conditioners
K3NA4C3DP24L
Guardian Series DP24 Air Conditioners K3NA4C3DP24L
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 208/230/200 & 480 Volt Models Baked Powder Finish Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters.

  • 208/230/200 & 480 Volt Models
  • Baked Powder Finish
  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Blower Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • Filter
  • Heavy-Duty Steel Shell
  • NEMA 12, 3R & 4 Ratings Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • UL/CUL Listed
Supplier's Site Datasheet
Guardian DP24 480 Volt Air Conditioners - K3NA4C3DP24L - Kooltronic, Inc.
Pennington, NJ, United States
Guardian DP24 480 Volt Air Conditioners
K3NA4C3DP24L
Guardian DP24 480 Volt Air Conditioners K3NA4C3DP24L
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 480 Volt 1-Phase Baked Powder Finish (NEMA 4 Models) Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell (NEMA 4 models) Internal Corrosion Protection (NEMA 4X models) NEMA 4 or 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Stainless Steel Shell (NEMA 4X models) UL/CUL Listed

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters.

  • 480 Volt 1-Phase
  • Baked Powder Finish (NEMA 4 Models)
  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Blower Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • Filter
  • Heavy-Duty Steel Shell (NEMA 4 models)
  • Internal Corrosion Protection (NEMA 4X models)
  • NEMA 4 or 4X Rating Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Stainless Steel Shell (NEMA 4X models)
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K3NA4C3DP24L
Product Name Guardian Series DP24 Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Units - 171426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details