Kooltronic, Inc. TrimLine Narrow-Mini Air Conditioners KA4C2.5NML

Description
The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with a cooling capacity up to 2,500 BTU/H. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Epoxy-Coated Evaporator Coils Filter NEMA 12 Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat UL/CUL Listed
Datasheet
Description
The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with a cooling capacity up to 2,500 BTU/H. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Epoxy-Coated Evaporator Coils Filter NEMA 12 Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat UL/CUL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TrimLine Narrow-Mini Air Conditioners - KA4C2.5NML - Kooltronic, Inc.
Pennington, NJ, United States
TrimLine Narrow-Mini Air Conditioners
KA4C2.5NML
TrimLine Narrow-Mini Air Conditioners KA4C2.5NML
The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with a cooling capacity up to 2,500 BTU/H. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Epoxy-Coated Evaporator Coils Filter NEMA 12 Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat UL/CUL Listed

The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with a cooling capacity up to 2,500 BTU/H.

  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Epoxy-Coated Evaporator Coils
  • Filter
  • NEMA 12 Rating Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number KA4C2.5NML
Product Name TrimLine Narrow-Mini Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3245A115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details