Kooltronic, Inc. Guardian DP60 480 Volt Air Conditioners K3NA6C26DP60L

Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. Baked Powder Finish (NEMA 4 Models) Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell (NEMA 4 models) Internal Corrosion Protection (NEMA 4X models) NEMA 4 or 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Stainless Steel Shell (NEMA 4X models) UL/CUL Listed Zero ODP Refrigerant
Datasheet
Description
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. Baked Powder Finish (NEMA 4 Models) Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell (NEMA 4 models) Internal Corrosion Protection (NEMA 4X models) NEMA 4 or 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Stainless Steel Shell (NEMA 4X models) UL/CUL Listed Zero ODP Refrigerant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guardian DP60 480 Volt Air Conditioners - K3NA6C26DP60L - Kooltronic, Inc.
Pennington, NJ, United States
Guardian DP60 480 Volt Air Conditioners
K3NA6C26DP60L
Guardian DP60 480 Volt Air Conditioners K3NA6C26DP60L
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. Baked Powder Finish (NEMA 4 Models) Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell (NEMA 4 models) Internal Corrosion Protection (NEMA 4X models) NEMA 4 or 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Stainless Steel Shell (NEMA 4X models) UL/CUL Listed Zero ODP Refrigerant

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters.

  • Baked Powder Finish (NEMA 4 Models)
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Blower Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • External junction box for permanent wiring connections
  • Filters
  • Heavy-Duty Steel Shell (NEMA 4 models)
  • Internal Corrosion Protection (NEMA 4X models)
  • NEMA 4 or 4X Rating Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Stainless Steel Shell (NEMA 4X models)
  • UL/CUL Listed
  • Zero ODP Refrigerant
Supplier's Site Datasheet
Guardian DP60 NEMA 4 Air Conditioners - K3NA6C26DP60L - Kooltronic, Inc.
Pennington, NJ, United States
Guardian DP60 NEMA 4 Air Conditioners
K3NA6C26DP60L
Guardian DP60 NEMA 4 Air Conditioners K3NA6C26DP60L
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 230 and 480 Volt Models Baked Powder Finish Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed Zero ODP Refrigerant

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters.

  • 230 and 480 Volt Models
  • Baked Powder Finish
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Blower Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • External junction box for permanent wiring connections
  • Filters
  • Heavy-Duty Steel Shell
  • NEMA 12, 3R & 4 Ratings Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • UL/CUL Listed
  • Zero ODP Refrigerant
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K3NA6C26DP60L
Product Name Guardian DP60 480 Volt Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details