Kooltronic, Inc. GuardianX DP33 NEMA 4X Air Conditioners K2NA4C5DP33LV

Description
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell UL/CUL Listed
Datasheet
Description
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell UL/CUL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GuardianX DP33 NEMA 4X Air Conditioners - K2NA4C5DP33LV - Kooltronic, Inc.
Pennington, NJ, United States
GuardianX DP33 NEMA 4X Air Conditioners
K2NA4C5DP33LV
GuardianX DP33 NEMA 4X Air Conditioners K2NA4C5DP33LV
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell UL/CUL Listed

The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions.

  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Impeller Speed Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • Filter
  • Internal Corrosion Protection
  • NEMA 4X Rating Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • Stainless Steel Shell
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K2NA4C5DP33LV
Product Name GuardianX DP33 NEMA 4X Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details