Kooltronic, Inc. Top-Mount Full-Size HT Air Conditioners K2A6C12HTL

Description
Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in various sizes, voltages, and mounting configurations. Built-in Condensate Evaporator Closed-Loop Cooling Condenser Blower Controller Filter High Refrigerant Pressure Protection Low Temperature Control Thermostat NEMA 1 Rating Maintained (UL50) UL/CUL Listed Zero ODP Refrigerant
Datasheet
Description
Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in various sizes, voltages, and mounting configurations. Built-in Condensate Evaporator Closed-Loop Cooling Condenser Blower Controller Filter High Refrigerant Pressure Protection Low Temperature Control Thermostat NEMA 1 Rating Maintained (UL50) UL/CUL Listed Zero ODP Refrigerant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top-Mount Full-Size HT Air Conditioners - K2A6C12HTL - Kooltronic, Inc.
Pennington, NJ, United States
Top-Mount Full-Size HT Air Conditioners
K2A6C12HTL
Top-Mount Full-Size HT Air Conditioners K2A6C12HTL
Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in various sizes, voltages, and mounting configurations. Built-in Condensate Evaporator Closed-Loop Cooling Condenser Blower Controller Filter High Refrigerant Pressure Protection Low Temperature Control Thermostat NEMA 1 Rating Maintained (UL50) UL/CUL Listed Zero ODP Refrigerant

Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in various sizes, voltages, and mounting configurations.

  • Built-in Condensate Evaporator
  • Closed-Loop Cooling
  • Condenser Blower Controller
  • Filter
  • High Refrigerant Pressure Protection
  • Low Temperature Control Thermostat
  • NEMA 1 Rating Maintained (UL50)
  • UL/CUL Listed
  • Zero ODP Refrigerant
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K2A6C12HTL
Product Name Top-Mount Full-Size HT Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details