Norton Abrasives Vortex Rapid Prep Course Surface Conditioning Disc 66623335413

Description
Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load on aluminum and soft metals, as competitive products can Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products Lowest total cost of consumable tooling per workpiece Will not fly off rotary sanders, as competitive products do Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications
Request a Quote
Description
Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load on aluminum and soft metals, as competitive products can Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products Lowest total cost of consumable tooling per workpiece Will not fly off rotary sanders, as competitive products do Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vortex Rapid Prep Course Surface Conditioning Disc - 66623335413 - Norton Abrasives
Worcester, MA, USA
Vortex Rapid Prep Course Surface Conditioning Disc
66623335413
Vortex Rapid Prep Course Surface Conditioning Disc 66623335413
Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load on aluminum and soft metals, as competitive products can Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products Lowest total cost of consumable tooling per workpiece Will not fly off rotary sanders, as competitive products do Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications

Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations.

Features

  • New resin system, aerospace-tailored
  • Proprietary new coating method
  • Extended form holding
  • Improved hook and loop backing

Benefits

  • Smear-free, even on high nickel content alloys
  • Will not load on aluminum and soft metals, as competitive products can
  • Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products
  • Lowest total cost of consumable tooling per workpiece
  • Will not fly off rotary sanders, as competitive products do
  • Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Discs
Product Number 66623335413
Product Name Vortex Rapid Prep Course Surface Conditioning Disc
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 01/41 Small Diameter Cut-Off Wheel <=3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 2.88 inch (73.02 mm)
Type Aluminum Oxide
View Details
Merit ShurStik AO Coarse Large Diameter Cloth PSA Disc - 08834173019 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167103 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Norton Metal RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252843847 - 66252843847 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 5.00 inch (127 mm)
Type Aluminum Oxide
View Details