Norton Abrasives Norton SG Blaze F980 Fiber Discs 66261185294

Description
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders. Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate Longest life on alloy metals and stainless steel Self-lubricating, advanced supersize treatment provides better finish and part integrity Heavier fiber backing for greater durability and longest life on tough applications
Request a Quote
Description
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders. Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate Longest life on alloy metals and stainless steel Self-lubricating, advanced supersize treatment provides better finish and part integrity Heavier fiber backing for greater durability and longest life on tough applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton SG Blaze F980 Fiber Discs - 66261185294 - Norton Abrasives
Worcester, MA, USA
Norton SG Blaze F980 Fiber Discs
66261185294
Norton SG Blaze F980 Fiber Discs 66261185294
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders. Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate Longest life on alloy metals and stainless steel Self-lubricating, advanced supersize treatment provides better finish and part integrity Heavier fiber backing for greater durability and longest life on tough applications

Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders.

  • Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate
  • Longest life on alloy metals and stainless steel
  • Self-lubricating, advanced supersize treatment provides better finish and part integrity
  • Heavier fiber backing for greater durability and longest life on tough applications
Supplier's Site
Norton Blaze CA Coarse Speed-Change Fastener Fiber Locking Disc - 66261185294 - 66261185294 - Norton Abrasives
Worcester, MA, USA
Norton Blaze CA Coarse Speed-Change Fastener Fiber Locking Disc - 66261185294
66261185294
Norton Blaze CA Coarse Speed-Change Fastener Fiber Locking Disc - 66261185294 66261185294
100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to provide fastest cut rate and longest life over competitive blended/low-ratio ceramic alumina discs

100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to provide fastest cut rate and longest life over competitive blended/low-ratio ceramic alumina discs

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Abrasive Discs Abrasive Discs
Product Number 66261185294 66261185294
Product Name Norton SG Blaze F980 Fiber Discs Norton Blaze CA Coarse Speed-Change Fastener Fiber Locking Disc - 66261185294
Disc / Backing Type Fibre Fibre
Applications & Materials Abraded Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld Dry Grinding or Sanding
Mounting QuickChange; Bore or Center Mount
Features Anti-loading or Lubricated; Supersize; Closed Closed
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Coarse Paper PSA Disc - 63642506215 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Norton Metal A Type 01/41 Right Angle Cut-Off Wheel - 07660703988 - 07660703988 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.50 inch (114 mm)
Type Aluminum Oxide
View Details
Norton AO Medium Grit TR (Type III) Quick-Change Fiber Disc - 07660702401 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange
View Details
Norton SG Blaze R980 PSA Cloth Discs - 66254416173 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Hard-to-grind steels, alloys
Mounting PSA or Adhesive
View Details