P-graded premium aluminum oxide abrasive produces a quick, cool cut and a more consistent surface finish
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 66623334800 |
| Product Name | Norton Gold Reserve AO Coarse Grit Paper H&L Disc |
| Disc / Backing Type | Paper |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Woodworking |
| Mounting | HookLoop |
| Outer / OD | 6.00 inch (152 mm) |