Next generation, self-sharpening zirconia alumina abrasive delivers fast cut rate and outlasts conventional zirconia discs 2 to 1
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 66623319940 |
| Product Name | Norton BlueFire ZA Coarse Grit Paper H&L Edger Disc |
| Disc / Backing Type | Paper |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking |
| Mounting | HookLoop |
| Features | Open |